EN
  • EN
  • DE

PTN3310DP

Part No PTN3310DP
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description High-speed serial logic translators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834419-PTN3310DP
Ultra Librarian 3D Model Ultra Librarian PTN3310DP CAD Model

Description

NXP PTN3310DP DisplayPort to VGA Adapter

The NXP PTN3310DP is a highly integrated DisplayPort to VGA adapter IC, designed to connect modern DisplayPort-enabled sources to a wide range of legacy VGA displays. This adapter IC is an ideal solution for users looking to bridge the gap between new generation computer or video graphics cards and older monitors or projectors that only support VGA input.

The PTN3310DP is built with advanced technology that ensures a seamless conversion of DisplayPort signals to analog VGA signals without compromising on video quality. It supports a wide range of resolutions up to 1920x1200 at a 60Hz refresh rate, making it versatile for various applications, including office presentations, educational settings, or home entertainment systems.

One of the key features of the NXP PTN3310DP is its plug-and-play capability, which allows for easy installation without the need for additional drivers or software. The IC is also equipped with an automatic sink detection feature that simplifies the setup process by enabling the adapter to quickly recognize the connected VGA display.

The PTN3310DP is designed with energy efficiency in mind, featuring a low standby power consumption that aligns with modern eco-friendly standards. This not only helps in reducing the overall power usage but also extends the lifespan of the adapter. Additionally, the IC incorporates an ESD protection circuit, which safeguards the device against electrostatic discharges, ensuring reliability and durability in various environments.

For design flexibility, the NXP PTN3310DP comes in a compact QFN package, making it an excellent choice for space-constrained applications. Its small form factor allows it to be easily integrated into adapter dongles, docking stations, or directly embedded into devices that require DisplayPort to VGA conversion functionality.

In summary, the NXP PTN3310DP is a high-performance, energy-efficient IC that provides a simple and effective solution for connecting DisplayPort sources to VGA displays. With its support for high resolutions, ease of use, and robust design, it is an essential component for any system integrator or product designer looking to accommodate legacy video interfaces.

You May Also Be Interested in

NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess