EN
  • EN
  • DE

PTN3300BHF2+518

Part No PTN3300BHF2+518
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC DVI/HDMI LEVEL SHIFT 48-HWQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Applications DVI, HDMI Level Switching
Supply Voltage - Operating 3 V to 3.6 V
Case / Package 48-HWQFN
Mounting Surface Mount
Win Source Part Number 062192-PTN3300BHF2+518
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTN3300BHF2+518 CAD Model

Description

Introducing the PTN3300BHF2+518 from NXP Semiconductors

The PTN3300BHF2+518 is a state-of-the-art interface device from NXP Semiconductors, designed to address the needs of high-speed data communication and connectivity in modern electronics. This product is a testament to NXP's commitment to providing innovative solutions that enhance the performance and functionality of electronic systems.

Key Features

  • High-Speed Interface: The PTN3300BHF2+518 is built to facilitate fast and reliable data transfer, making it an ideal choice for applications requiring quick data exchange.
  • Compatibility: This device is designed to be compatible with a wide range of standards and protocols, ensuring seamless integration into various electronic systems.
  • Robust Design: With its durable construction, the PTN3300BHF2+518 is capable of withstanding harsh operating conditions, making it suitable for use in industrial and automotive environments.
  • Energy Efficient: NXP's focus on energy efficiency is evident in the PTN3300BHF2+518, which operates with a low power consumption, contributing to the overall energy savings of the system it is part of.

Applications

The PTN3300BHF2+518 is versatile and can be utilized in a variety of applications, including:

  • Data communication systems
  • High-speed networking equipment
  • Industrial control and automation
  • Automotive infotainment and telematics

Quality and Reliability

NXP Semiconductors is renowned for its quality and the PTN3300BHF2+518 is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected by consumers. Reliability is a cornerstone of NXP's product offerings, and this device promises to deliver consistent performance over its lifespan.

Support and Resources

Customers can rely on NXP's comprehensive support network, which includes detailed datasheets, application notes, and technical support from experienced engineers. The PTN3300BHF2+518 is backed by NXP's commitment to providing extensive resources to help integrate this device into your projects successfully.

Whether you're designing a new system or upgrading an existing one, the PTN3300BHF2+518 from NXP Semiconductors is a smart choice that offers reliability, efficiency, and high performance.

You May Also Be Interested in

Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess