EN
  • EN
  • DE

PTN3111

Part No PTN3111
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 283968-PTN3111
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTN3111 CAD Model

Description

Product Overview: PTN3111 from NXP

The PTN3111 from NXP is a versatile and high-performance PCI Express Gen 2 to SATA 6 Gb/s bridge designed to enable seamless integration of SATA devices into systems with a PCIe interface. This advanced bridge chip is an ideal solution for expanding the storage capabilities of desktops, laptops, servers, and embedded systems while leveraging the speed and reliability of PCI Express.

Key Features

  • PCI Express Gen 2 Interface: The PTN3111 supports a x1 lane configuration, providing a fast and reliable connection to the host system with a throughput of up to 5 GT/s.
  • SATA 6 Gb/s Compliant: With compliance to the latest SATA specifications, this bridge supports high-speed storage devices, ensuring maximum data transfer rates for HDDs, SSDs, and optical drives.
  • Low Power Consumption: Designed with energy efficiency in mind, the PTN3111 operates with low power consumption, making it suitable for energy-sensitive applications.
  • Integrated PHY: The chip comes with an integrated PHY for PCIe and SATA, reducing the need for additional components and simplifying the design process.
  • Hardware Acceleration: Features like Native Command Queuing (NCQ) and hardware acceleration for FIS-based switching enhance the performance and efficiency of connected SATA devices.

Applications

The PTN3111 is a highly adaptable bridge chip that can be employed in various applications where PCIe to SATA bridging is required. Typical use cases include:

  • Adding SATA storage capability to systems with PCIe slots
  • Enabling high-speed data storage in embedded systems
  • Upgrading existing systems to accommodate faster SATA devices without redesigning the motherboard
  • Expansion cards that add additional SATA ports to a system

Technical Specifications

The PTN3111 is built to meet the rigorous demands of modern computing environments. It supports a wide range of operating temperatures and comes in a compact package, making it suitable for space-constrained applications. The chip's technical specifications ensure compatibility with a broad spectrum of PCIe and SATA devices, providing a robust and reliable bridge solution.

For detailed technical specifications, datasheets, and support resources, please visit the NXP official website.

You May Also Be Interested in

EPCOS (TDK)
Lowest to $0.9390
NEC-TOKIN
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $6.5223

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess