The PSMN0R9-30YLD is a high-performance, N-channel enhancement mode Field Effect Transistor (FET) designed by NXP Semiconductors. This MOSFET is part of NXP's NextPowerS3 portfolio, which is renowned for providing energy-efficient power management solutions. With its low on-state resistance and high switching speeds, the PSMN0R9-30YLD is an ideal choice for a wide range of applications, including DC-DC converters, motor drives, and power management tasks within computing, consumer electronics, and industrial systems.
Key Features
- Low On-State Resistance: The PSMN0R9-30YLD boasts an exceptionally low on-state resistance (RDS(on)) of just 0.9 mΩ at a gate drive of 10V, which enhances its efficiency and reduces power losses during operation.
- High Current Capability: This device can handle continuous drain currents up to 380 A, making it suitable for high-power applications.
- Advanced Technology: Utilizing NXP's NextPowerS3 technology, the MOSFET offers improved performance in terms of switching speed and thermal resistance, contributing to better power efficiency and reliability.
- Reduced Qg and Qgd: The gate charge (Qg) and gate-drain charge (Qgd) are minimized, which results in faster switching and reduced switching losses.
- High Avalanche Ruggedness: Designed to withstand high energy pulses in the avalanche and commutation modes, this MOSFET ensures robustness and reliability in harsh conditions.
Applications
The PSMN0R9-30YLD's performance characteristics make it suitable for a variety of applications, including:
- Power supplies for servers and telecom infrastructure
- ORing and Hot Swap applications
- Synchronous rectification for AC-DC and DC-DC converters
- Motor control for industrial and automotive systems
- Battery management systems
Environmental and Quality Certifications
NXP is committed to environmental sustainability and quality. The PSMN0R9-30YLD is produced with these commitments in mind, ensuring compliance with international standards for environmental care and manufacturing quality, such as RoHS and the AEC-Q101 standard for automotive components.