EN
  • EN
  • DE

PRTR5VOU4Y

Part No PRTR5VOU4Y
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer NXP
Win Source Part Number 351854-PRTR5VOU4Y
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PRTR5VOU4Y CAD Model

Description

The NXP PRTR5VOU4Y is a state-of-the-art protection device designed to safeguard high-speed interfaces from electrostatic discharge (ESD) and other voltage-induced transient phenomena. This compact and efficient component is an essential addition for modern electronic systems that require robust defense mechanisms against the harsh conditions found in today's electronic environments.

Key Features

  • ESD Protection: The PRTR5VOU4Y offers excellent ESD protection that exceeds IEC 61000-4-2 level 4 standards, ensuring the safety of your devices during sudden electrostatic events.
  • Low Capacitance: The ultra-low capacitance of this device minimizes signal degradation, making it suitable for high-speed data lines without compromising signal integrity.
  • High Surge Capability: With its ability to handle high surge currents, the PRTR5VOU4Y provides reliable protection against transient voltage spikes, ensuring the longevity and reliability of the protected interface.
  • Multiple Channel Protection: This component integrates multiple ESD protection diodes, allowing for the safeguarding of several lines in a single package, which saves space and simplifies circuit design.

Applications

The versatility of the NXP PRTR5VOU4Y makes it suitable for a wide range of applications. It is commonly used in:

  • USB 2.0 and 3.0 interfaces
  • HDMI, DisplayPort, and other high-definition multimedia interfaces
  • Serial ATA and other high-speed data lines
  • Mobile and portable devices
  • Industrial control systems

Package and Quality

The PRTR5VOU4Y comes in a small, leadless package that is not only space-efficient but also compatible with modern PCB assembly processes. NXP's commitment to quality ensures that each device meets rigorous standards for performance and reliability, giving designers the confidence to integrate these protectors into their systems.

Conclusion

In summary, the NXP PRTR5VOU4Y is a robust ESD protection solution that provides high-performance, multi-channel defense for sensitive electronic circuits. Its low capacitance and high surge capability make it an ideal choice for protecting high-speed data interfaces, while its compact form factor facilitates easy integration into a variety of applications.

You May Also Be Interested in

Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess