EN
  • EN
  • DE

PRTR5V0U2D

Part No PRTR5V0U2D
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description Ultra low capacitance double rail-to-rail ESD protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1239373-PRTR5V0U2D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PRTR5V0U2D CAD Model

Description

The NXP PRTR5V0U2D is a state-of-the-art circuit protection device designed to safeguard sensitive electronic components from electrostatic discharge (ESD) damage. This device features an ultra-low capacitance, making it particularly suitable for protecting high-speed data lines without compromising signal integrity.

With its double rail-to-rail configuration, the PRTR5V0U2D is capable of protecting two data lines simultaneously, providing an efficient solution for space-constrained applications. It is designed to clamp transient voltages caused by ESD events to a safe level before they can damage your electronic circuitry.

The PRTR5V0U2D is constructed using NXP's unique passivation process, which enhances its performance and reliability. This process ensures that the device can withstand ESD strikes of up to ±20 kV, as defined by the IEC 61000-4-2 standard. This level of protection is critical for devices that are frequently handled, such as smartphones, tablets, and other portable electronics.

Furthermore, the PRTR5V0U2D boasts a very low leakage current, which is essential for battery-powered devices as it helps to extend battery life. The device also offers excellent matching between lines, which is crucial for maintaining signal quality in differential signal applications.

Key features of the NXP PRTR5V0U2D include:

  • Ultra-low capacitance: typically 0.8 pF per diode
  • Double rail-to-rail ESD protection for two data lines
  • ESD protection up to ±20 kV (IEC 61000-4-2)
  • Very low leakage current
  • Excellent line-to-line matching
  • Leadless ultra small DFN2020-6 (SOT1118) package

Designed for high-speed data line applications, such as USB 2.0, HDMI, and Gigabit Ethernet, the PRTR5V0U2D is an ideal choice for designers looking to enhance the ESD robustness of their systems without sacrificing performance. Its compact size and powerful protection capabilities make it a versatile component in any modern electronic device.

You May Also Be Interested in

Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess