EN
  • EN
  • DE

PRTR5V0U1T,215

Part No PRTR5V0U1T,215
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Steering (Rail to Rail)
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 6V
Power Line Protection Yes
Applications General Purpose
Capacitance @ Frequency 1pF @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23 (TO-236AB)
Win Source Part Number 134704-PRTR5V0U1T,215
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Communications & Networking, Test & Measurement, Automation & Process Control, Security, Medical
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian PRTR5V0U1T,215 CAD Model

Description

The PRTR5V0U1T,215 is a state-of-the-art ESD protection device from NXP Semiconductors, designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and other voltage-induced transient events. This component is a crucial addition to any circuit where data lines are exposed to the external environment, making it an ideal choice for consumer electronics, communication systems, and computing interfaces.

Key Features

  • Low Clamping Voltage: The device offers a low clamping voltage, ensuring that any transient voltage spikes are effectively suppressed, protecting the downstream components from potential damage.
  • High ESD Protection: With its capability to withstand ESD discharges of up to ±30 kV (contact discharge) and ±30 kV (air discharge) as per the IEC 61000-4-2 standard, the PRTR5V0U1T,215 provides robust protection for sensitive circuitry.
  • Low Capacitance: The low input capacitance of the device minimizes signal attenuation, making it suitable for high-speed data lines without compromising signal integrity.
  • Small Package: Housed in a small SOT23 plastic package, this component is optimized for space-constrained applications while still delivering high performance and reliability.
  • Multiple Applications: It is ideal for use in USB 2.0, HDMI, Ethernet, and other high-speed data interfaces that require both signal integrity and protection against electrical transients.

Applications

The PRTR5V0U1T,215 is versatile and can be used in a variety of applications, including:

  • Mobile Devices
  • Portable Electronics
  • Computers and Peripherals
  • Networking Equipment
  • Audio and Video Interfaces

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the PRTR5V0U1T,215 is no exception. It is manufactured to high standards, ensuring consistent performance and reliability for the end-user. Whether you are designing a new device or looking to improve the ESD protection in an existing product, the PRTR5V0U1T,215 is an excellent choice for safeguarding your electronic components against the rigors of everyday use.

You May Also Be Interested in

Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1952 $60.7808
10+ $12.4682 $124.6820
15+ $12.0790 $181.1850
20+ $11.6886 $233.7720
26+ $11.2994 $293.7844
35+ $10.1305 $354.5675
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess