EN
  • EN
  • DE

PPC8306SCVMABDCA

Part No PPC8306SCVMABDCA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC83XX 133MHZ 369BGA / PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 133MHz 369-PBGA (19x19)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series MPC83xx
Package Tray
Product Status Obsolete
Core Processor PowerPC e300c3
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 133MHz
Co-Processors/DSP Communications; QUICC Engine
RAM Controllers DDR2
Graphics Acceleration No
Ethernet 10/100Mbps (3)
USB USB 2.0 (1)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 369-LFBGA
Supplier Device Package 369-PBGA (19x19)
Additional Interfaces DUART, I2C, SPI, TDM
Base Product Number PPC83
Standard Package 84
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1346538-PPC8306SCVMABDCA
Ultra Librarian 3D Model Ultra Librarian PPC8306SCVMABDCA CAD Model

Description

Introducing the NXP PPC8306SCVMABDCA Processor

The NXP PPC8306SCVMABDCA is a high-performance, power-efficient processor designed to meet the rigorous demands of modern embedded applications. This processor is a part of NXP's renowned PowerQUICC II Pro family, which is well-known for its integration of advanced communications processing capabilities with a robust e300 core. The PPC8306SCVMABDCA is engineered to deliver exceptional performance for networking, industrial, and general embedded systems.

Key Features:

  • Core Technology: At the heart of the PPC8306SCVMABDCA lies a PowerPC e300 core, which operates at speeds up to 400 MHz, providing the computational power needed for complex tasks without compromising on efficiency.
  • Memory Support: The processor supports a range of memory options, including DDR2 SDRAM, allowing for flexible and scalable memory configurations to suit diverse application requirements.
  • Connectivity: With integrated dual Ethernet controllers, the PPC8306SCVMABDCA offers robust connectivity options for networking applications, ensuring reliable data transmission and reception.
  • High-Speed Interfaces: The inclusion of high-speed USB 2.0, PCI, and RapidIO interfaces allows for quick and versatile peripheral connections, making this processor suitable for a wide array of embedded systems.
  • Security: Security features are built into the PPC8306SCVMABDCA to help protect sensitive data and ensure secure communications, which is critical in today's connected world.
  • Low Power Consumption: Despite its powerful performance, the processor is designed for low power consumption, making it ideal for applications where energy efficiency is a priority.

Applications:

The NXP PPC8306SCVMABDCA processor is versatile enough to be used in a variety of applications, such as:

  • Enterprise and home networking equipment, including routers and switches
  • Industrial control and automation systems
  • Wireless infrastructure and cellular base stations
  • Medical imaging and healthcare systems

With its robust feature set, the NXP PPC8306SCVMABDCA processor is an excellent choice for developers looking to create sophisticated systems that require reliable, high-speed data processing and communication capabilities. Its balance of performance, connectivity, and power efficiency makes it a compelling solution for a multitude of embedded applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess