EN
  • EN
  • DE

PPC5121YVY400B

Part No PPC5121YVY400B
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Description Contact for details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1216352-PPC5121YVY400B
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PPC5121YVY400B CAD Model

Description

The NXP PPC5121YVY400B is a high-performance, low-power microprocessor that is part of NXP's renowned PowerQUICC® family. This processor is designed to meet the rigorous demands of embedded applications in the networking, automotive, and industrial markets. With its robust architecture and versatile features, the PPC5121YVY400B provides a scalable solution for a variety of complex tasks.

Key Features

  • Core: The processor features a PowerPC® core with a maximum frequency of 400 MHz, delivering the processing power required for intense computational tasks.
  • Memory Support: It supports a wide range of memory interfaces, including DDR SDRAM, allowing for flexible system memory configurations and high-performance data throughput.
  • Connectivity: The PPC5121YVY400B comes with integrated communication interfaces, such as Ethernet, USB, and PCI, providing versatile options for connectivity in embedded systems.
  • Low Power Consumption: Designed with power efficiency in mind, this processor is ideal for applications that require a balance between performance and power usage.
  • Security: Security features are built-in to ensure the integrity and protection of data, making it suitable for sensitive and secure applications.

Applications

The PPC5121YVY400B is adept at handling the needs of various applications, including:

  • Networking equipment such as routers, switches, and gateways
  • Automotive control systems
  • Industrial control and automation systems
  • Embedded computing platforms

Why Choose the PPC5121YVY400B?

Choosing the NXP PPC5121YVY400B for your embedded solution means opting for a processor that offers a perfect blend of performance, connectivity, and power efficiency. Its adherence to the high standards of the PowerQUICC® family ensures reliability and longevity in your products. Whether you are developing advanced networking hardware, automotive systems, or industrial controls, the PPC5121YVY400B provides the capabilities necessary to create innovative and competitive products in the market.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Intel
Contact for details
Need more? Email Us
Intel
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess