EN
  • EN
  • DE

PNX1301EH/G

Part No PNX1301EH/G
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC MEDIA PROC 180MHZ 292-HBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers - Application Specific
Manufacturer NXP
Packaging Tray
Applications Multimedia
Core Processor TriMedia
Controller Series Nexperia
RAM Size 48K x 8
Interface I2C, 2-Wire Serial
Number of I/O 169
Operating Supply Voltage 2.375 V ~ 2.625 V
Operating Temperature Range 0°C ~ 85°C
Mounting Style SMD/SMT
Package 292-HBGA
Manufacturer Device Package 292-BGA
Win Source Part Number 004445-PNX1301EH/G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PNX1301EH/G CAD Model

Description

The PNX1301EH/G is a state-of-the-art multimedia processor from NXP Semiconductors, designed to cater to the increasing demands of high-performance audio and video processing in a variety of applications. This powerful IC is tailored for seamless integration into systems requiring robust multimedia capabilities such as set-top boxes, digital media players, and advanced digital signal processing tasks.

Key Features

  • High-Performance Processing: At the core of the PNX1301EH/G is a high-speed processing unit capable of handling complex multimedia tasks with ease, ensuring smooth and efficient operation.
  • Advanced Audio and Video Support: The processor is equipped with sophisticated audio and video decoding capabilities, supporting a wide range of formats to deliver a versatile multimedia experience.
  • Integrated Peripherals: With a host of built-in peripherals, the PNX1301EH/G simplifies system design by reducing the need for additional components, thereby saving space and cost.
  • Low Power Consumption: Designed with energy efficiency in mind, the PNX1301EH/G minimizes power consumption, making it ideal for applications where power efficiency is crucial.
  • Robust Security Features: Security is a top priority for NXP, and the PNX1301EH/G incorporates advanced security measures to protect against unauthorized access and ensure the integrity of the system.

Applications

The versatility of the PNX1301EH/G extends to a broad range of applications, including but not limited to:

  • Home Entertainment Systems
  • Interactive Set-Top Boxes
  • High-Definition Digital Media Players
  • Audio/Video Streaming Devices
  • Advanced Digital Signal Processing Systems

Technical Specifications

The PNX1301EH/G boasts a comprehensive set of technical specifications that make it a top contender in the multimedia processor market:

  • High-performance multimedia processing unit
  • Support for a wide array of audio and video formats
  • Energy-efficient design for reduced power consumption
  • Built-in peripherals for enhanced functionality
  • Advanced security features for system protection

In conclusion, the PNX1301EH/G from NXP is a powerful and versatile multimedia processor that offers a perfect blend of performance, efficiency, and security, making it an excellent choice for any application requiring high-quality multimedia processing capabilities.

You May Also Be Interested in

Infineon Technologies
TYPE-C - AUTO
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Microchip Technology
WP3 2C2W6 400 MHZ, LF BALLS, PBF /
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess