EN
  • EN
  • DE

PN7412AUHN/C300Y

Part No PN7412AUHN/C300Y
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC SMART CARD READER 64HVQFN /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr NXP USA Inc.
Package Tape & Reel
Applications NFC Microcontrollers
Core Processor ARM® Cortex®-M0
Program Memory Type FLASH (160kB)
Controller Series PN7412
RAM Size 12K x 8
Interface I2C, SPI, UART, USB
Number of I/O 12
Voltage - Supply 1.65V ~ 1.95V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Dual Rows, Exposed Pad
Supplier Device Package 64-HVQFN (9x9)
Base Product Number PN7412
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-15351-6,568-15351-1,568-15351-2,935368476518
Standard Package 1,000
Win Source Part Number 1188718-PN7412AUHN/C300Y
Ultra Librarian 3D Model Ultra Librarian PN7412AUHN/C300Y CAD Model

Description

The PN7412AUHN/C300Y is a cutting-edge integrated circuit (IC) from NXP Semiconductors, a global leader in smart connectivity solutions. This product is designed to cater to the burgeoning demands of the Internet of Things (IoT), mobile communication, and the security sector. It is an essential component for developers looking to integrate contactless and secure data transmission capabilities into their applications.

Key Features

  • NFC Compliance: The PN7412AUHN/C300Y is fully compliant with Near Field Communication (NFC) standards, ensuring seamless interoperability with other NFC-enabled devices.
  • High Integration: This IC integrates an NFC frontend with a secure element, providing a comprehensive solution for secure communication and data storage.
  • Security: Equipped with state-of-the-art security features, the PN7412AUHN/C300Y ensures the protection of sensitive data against unauthorized access and tampering.
  • Energy Efficiency: Designed with power conservation in mind, the IC is ideal for battery-powered devices where energy efficiency is paramount.
  • Compact Form Factor: Its small footprint allows for easy integration into space-constrained applications, making it perfect for wearable technology, mobile devices, and smart cards.

Applications

The versatility of the PN7412AUHN/C300Y makes it suitable for a wide range of applications. It is commonly used in:

  • Mobile Payment Systems
  • Access Control Systems
  • Public Transportation Ticketing
  • Smart Appliances
  • Wearable Devices

Technical Specifications

The PN7412AUHN/C300Y operates within the standard NFC frequency range and is compatible with a variety of communication protocols. It features robust encryption and authentication mechanisms, ensuring the security and integrity of the data it handles.

Conclusion

With its advanced features and compliance with NFC standards, the PN7412AUHN/C300Y from NXP is an ideal choice for developers and manufacturers looking to incorporate secure, contactless communication capabilities into their products. Its integration of a secure element with NFC technology makes it a highly secure, efficient, and versatile solution for a multitude of applications in the modern, connected world.

You May Also Be Interested in

Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $6.9765
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Microchip Technology
IC MCU UHF ASK/FSK XMITTER SSO24 /
Lowest to $58.7549
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.4902
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.4553
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Microchip Technology
MEC, MIPS CORE, 160K SRAM, LPC & /
Lowest to $3.4028
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.4021

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6764 $57.3528
5+ $23.5294 $117.6470
7+ $22.7941 $159.5587
10+ $22.0588 $220.5880
12+ $21.3235 $255.8820
16+ $19.1176 $305.8816
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 252 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess