EN
  • EN
  • DE

PN7161A1EV/C100K

Part No PN7161A1EV/C100K
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC NFC CONTROLLER I2C VFBGA64
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Series -
Package Tray
Product Status Active
Type RFID Reader
Frequency 13.56MHz
Standards FeliCa, ISO 14443, ISO 15693, MIFARE, NFC
Interface I²C
Voltage - Supply 1.65V ~ 1.95V, 3V ~ 3.6V
Temperature Range - Operating -25°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFBGA
Supplier Device Package 64-VFBGA (4x4)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373333-PN7161A1EV/C100K
Ultra Librarian 3D Model Ultra Librarian PN7161A1EV/C100K CAD Model

Description

The PN7161A1EV/C100K is a high-performance product from NXP Semiconductors, designed to provide a versatile solution for Near Field Communication (NFC) applications. As a fully integrated NFC controller, it supports a wide range of NFC technologies, including ISO/IEC 14443 A&B, FeliCa, and NFC Forum protocols for card emulation, peer-to-peer, and reader/writer modes.

Key Features

  • Multi-Protocol Support: The PN7161A1EV/C100K is capable of handling various NFC protocols, making it suitable for a multitude of NFC applications.
  • High Integration: With an integrated NFC frontend and microcontroller, the product offers a compact solution that reduces the complexity of system design and the need for additional components.
  • Energy Efficiency: The device is designed for low-power operation, which is critical for battery-powered devices such as smartphones, wearables, and smart cards.
  • Plug-and-Play: The PN7161A1EV/C100K is designed to be easy to integrate into existing systems, providing a seamless user experience with minimal development effort.
  • Security: Security features are built-in to ensure secure transactions and data protection for sensitive applications.

Applications

The versatility of the PN7161A1EV/C100K makes it suitable for a wide range of applications. It is ideal for:

  • Contactless payment terminals
  • Smartphones and tablets
  • Wearable technology
  • Access control systems
  • Public transportation ticketing
  • Healthcare devices

Development Support

NXP provides robust development support for the PN7161A1EV/C100K, including software libraries, development kits, and reference designs to accelerate the product development process. This support ensures that engineers can leverage the full capabilities of the PN7161A1EV/C100K to create innovative NFC solutions.

Conclusion

The PN7161A1EV/C100K from NXP is a sophisticated and adaptable NFC controller that meets the demands of modern NFC applications. Its high level of integration, energy efficiency, and multi-protocol support make it an excellent choice for developers looking to incorporate NFC functionality into their products.

You May Also Be Interested in

Texas Instruments
Transponder Base Station Reader IC / LF Base Station IC
Lowest to $62.1940
FUDAN MICRO
ISO 14443A,ISO 14443B I2C,SPI,UART QFN-32-EP(5x5) RFID, RF Access, Monitoring ICs RoHS
Lowest to $0.3202
ams
Lowest to $3.3622
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Multiple Protocol Contactless Reader IC
Need more? Email Us
NXP / Nexperia
NFC Forum Type 2 Tag compliant IC with 144/888 bytes user memory and field detection
Lowest to $0.5821
STMicroelectronics
NFC/RFID 64KBIT EEPROM 13.56MHZ
Lowest to $1.9247
STMicroelectronics
MOTOR CONTROL CONNECTOR EXPANSIO
Lowest to $5.8209
NXP / Nexperia
RFID, RF Access, Monitoring ICs RoHS
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess