EN
  • EN
  • DE

VT1115MFPX

Part No VT1115MFPX
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 399981-VT1115MFPX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VT1115MFPX CAD Model

Description

Maxim Integrated's VT1115MFPX: A Versatile Voltage Tracker

The VT1115MFPX is a state-of-the-art voltage tracker from Maxim Integrated, designed to offer precise voltage monitoring and tracking capabilities for a wide range of applications. This advanced component is essential for systems requiring reliable voltage tracking to ensure the safety and efficiency of electronic circuits.

Key Features

  • High Accuracy: The VT1115MFPX boasts a high degree of accuracy in voltage tracking, ensuring that your system operates within the desired voltage parameters.
  • Low Power Consumption: With an emphasis on energy efficiency, this voltage tracker is ideal for battery-powered devices, as it helps to extend the operational life by consuming minimal power.
  • Wide Operating Voltage Range: This component is capable of handling a broad range of input voltages, making it a versatile choice for various electronic applications.
  • Compact Size: The small footprint of the VT1115MFPX allows for easy integration into space-constrained designs without compromising performance.
  • Robust Protection Features: The device includes several protective features such as overvoltage and undervoltage lockout, which safeguard the system against abnormal voltage conditions.

Applications

The VT1115MFPX is ideal for use in a variety of applications where precise voltage tracking is critical. These include:

  • Power supply sequencing in multi-rail systems
  • Battery-powered devices requiring efficient power management
  • Automotive electronics where voltage tracking is crucial for safety and reliability
  • Industrial control systems that demand consistent power regulation
  • Telecommunications equipment that relies on accurate voltage levels for optimal performance

Technical Specifications

The VT1115MFPX operates over a broad temperature range and is available in a robust package that is designed to withstand harsh environments. With Maxim Integrated's commitment to quality, this voltage tracker is manufactured to meet high industry standards, ensuring reliability and performance.

Whether you're designing a sophisticated industrial system or a compact consumer device, the VT1115MFPX from Maxim Integrated provides the accuracy, efficiency, and reliability needed to maintain precise control over your voltage requirements.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Lowest to $20.5186
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $22.5849
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $291.2610

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8209 $63.7315
80+ $1.4941 $119.5280
120+ $1.4474 $173.6880
165+ $1.4007 $231.1155
215+ $1.3540 $291.1100
290+ $1.2139 $352.0310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess