EN
  • EN
  • DE

PN553A1EV/C102Y

Part No PN553A1EV/C102Y
Manufacturer NXP / Nexperia
Catalog RF Misc ICs and Modules
Description IC NFC CTRLR / RF IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr NXP USA Inc.
Series *
Package Box
Product Status Active
Base Product Number PN553
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1353312-PN553A1EV/C102Y
Ultra Librarian 3D Model Ultra Librarian PN553A1EV/C102Y CAD Model

Description

The PN553A1EV/C102Y is a cutting-edge NFC controller chip designed and manufactured by NXP Semiconductors. This advanced product is engineered to deliver high-performance near-field communication in a variety of applications, including mobile devices, contactless payment systems, and smart access control.

Key Features

  • Highly Integrated: The PN553A1EV/C102Y integrates an NFC radio controller, an embedded microcontroller, and a host interface in one compact package, making it an ideal solution for space-constrained designs.
  • Multi-Protocol Support: It supports a wide range of NFC protocols, including ISO/IEC 14443 Type A and B, FeliCa, and ISO/IEC 15693, enabling interoperability with a multitude of NFC-enabled devices and tags.
  • Advanced Security: With its state-of-the-art security features, the PN553A1EV/C102Y ensures secure transactions and data exchange, providing peace of mind for both customers and manufacturers.
  • Energy Efficiency: The chip is designed for low-power operation, which is crucial for battery-powered devices such as smartphones and wearable technology.
  • Flexible Interface Options: The product offers a range of host interfaces, including I²C, SPI, and HSU, allowing for easy integration with various host processors.

Applications

The PN553A1EV/C102Y is versatile and can be used in a myriad of applications. Its robust design makes it suitable for:

  • Smartphones and Tablets
  • Wearable Devices
  • Contactless Payment Terminals
  • Home Automation Systems
  • Access Control Systems
  • Public Transport Ticketing Systems

Technical Specifications

Some of the technical highlights of the PN553A1EV/C102Y include:

  • Operating Voltage: 2.7V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package: HVQFN
  • Compliance with the NFC Forum specifications

In summary, the PN553A1EV/C102Y from NXP is a powerful and versatile NFC controller that meets the needs of modern NFC applications. Its combination of performance, security, and efficiency makes it a top choice for designers looking to incorporate NFC capabilities into their products.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 40.5GHZ - 43.5GHZ
Need more? Email Us
Analog Devices Inc.
IC MMIC I/Q UPCONVERTER 32LFCSP
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,EPOXY ENCAP.,CS12
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8667 $51.6006
43+ $2.3522 $101.1446
66+ $2.2787 $150.3942
91+ $2.2052 $200.6732
118+ $2.1317 $251.5406
157+ $1.9111 $300.0427
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86,300 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess