EN
  • EN
  • DE

PN3021PC

Part No PN3021PC
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018227-PN3021PC
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PN3021PC CAD Model

Description

The PN3021PC is a cutting-edge product from NXP Semiconductors, a leading technology company known for its innovative and reliable solutions. This particular product is a testament to NXP's commitment to providing high-quality components for a range of electronic applications.

Key Features

  • High Performance: The PN3021PC is designed to deliver exceptional performance, making it suitable for demanding applications that require robust and efficient operation.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the PN3021PC offers enhanced functionality and improved power efficiency.
  • Reliability: NXP's reputation for reliability is upheld in the PN3021PC, ensuring stable operation over its intended lifespan and reducing the need for maintenance or replacements.
  • Compact Design: The device's compact footprint allows for integration into various electronic systems without compromising on space or design constraints.
  • Compatibility: Designed with industry standards in mind, the PN3021PC is compatible with a wide range of peripheral components, allowing for seamless integration into existing designs.

Applications

The versatility of the PN3021PC makes it an ideal choice for a multitude of applications, including:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Telecommunication infrastructure
  • Internet of Things (IoT) devices

Technical Specifications

While the full technical details of the PN3021PC are extensive, here are some key specifications:

  • Supply Voltage Range: [Insert specific range]
  • Operating Temperature Range: [Insert specific range]
  • Output Current: [Insert specific value]
  • Package Type: [Insert specific type]
  • Certifications: [Insert applicable certifications]

For designers and engineers looking for a reliable and high-performing component, the PN3021PC from NXP is an excellent choice. Its robust feature set and adherence to stringent quality standards make it a go-to option for enhancing the capabilities of electronic products.

You May Also Be Interested in

Rockwell
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Texas Instruments
Need more? Email Us
KOA Speer
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess