EN
  • EN
  • DE

PMV56XN/DG

Part No PMV56XN/DG
Manufacturer NXP / Nexperia
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 350858-PMV56XN/DG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMV56XN/DG CAD Model

Description

The PMV56XN/DG is a high-performance, power-efficient MOSFET brought to you by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This MOSFET is designed to meet the demanding requirements of modern electronic applications, offering a compact, yet powerful solution for switching and amplification needs.

Key Features

  • Low On-Resistance: The PMV56XN/DG boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in your electronic designs.
  • High-Speed Switching: Engineered for high-speed switching applications, this MOSFET provides fast transition times, making it an ideal choice for high-frequency circuits.
  • Enhanced Thermal Performance: With its advanced thermal management capabilities, the PMV56XN/DG ensures reliable operation even under high-temperature conditions.
  • Small Footprint: Its compact size allows for a smaller PCB layout, making it perfect for space-constrained applications without compromising on performance.
  • Robustness: The device is characterized by its robustness, capable of withstanding harsh environments and providing a long operational lifespan.

Applications

The versatility of the PMV56XN/DG makes it suitable for a wide range of applications, including:

  • Power Management Systems
  • DC-DC Converters
  • Motor Control Circuits
  • Load Switching
  • High-Efficiency Power Supplies

Technical Specifications

The PMV56XN/DG MOSFET features state-of-the-art technology that ensures optimal performance:

  • Drain-Source Voltage (Vds): Specified by manufacturer
  • Gate-Source Voltage (Vgs): Specified by manufacturer
  • Continuous Drain Current (Id): Specified by manufacturer
  • Power Dissipation (Pd): Specified by manufacturer
  • Operating Temperature Range: Specified by manufacturer

For detailed specifications and operational parameters, please refer to the official NXP Semiconductors datasheet for the PMV56XN/DG.

Conclusion

In conclusion, the PMV56XN/DG from NXP Semiconductors is a top-tier MOSFET that offers a blend of efficiency, speed, and reliability. Whether you are designing power supplies, motor controllers, or any high-performance electronic systems, this MOSFET is engineered to exceed your expectations and deliver consistent, high-quality results.

You May Also Be Interested in

EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3222 $57.9960
440+ $0.2645 $116.3800
680+ $0.2564 $174.3520
935+ $0.2483 $232.1605
1,210+ $0.2391 $289.3110
1,615+ $0.2148 $346.9020
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,620 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess