The PMMN50XP is a state-of-the-art Power MOSFET presented by NXP Semiconductors, designed to deliver high performance in a wide range of applications. This product is part of NXP's medium power range and is renowned for its efficiency and reliability. With its advanced technology, the PMMN50XP ensures optimal power management and control in various electronic devices.
Key Features
- Low On-Resistance: The PMMN50XP boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
- High-Speed Switching: Engineered for rapid switching, this MOSFET is ideal for high-frequency operations, making it suitable for modern power supply designs and DC-DC converters.
- Enhanced Thermal Performance: With an optimized thermal design, the PMMN50XP can handle higher current and power levels without overheating, ensuring long-term reliability.
- Robust Package: Enclosed in a compact, surface-mount package, the PMMN50XP is designed for space-constrained applications while providing robust mechanical protection.
Applications
The versatility of the PMMN50XP MOSFET makes it an excellent choice for a variety of applications, including:
- DC-DC Converters
- Power Management Modules
- Motor Control Circuits
- Switch Mode Power Supplies (SMPS)
- Battery Management Systems
- Load Switches
Product Specifications
The PMMN50XP is equipped with features that ensure superior performance:
- Drain-source voltage (Vds): 30V
- Continuous drain current (Id): 100A
- Power Dissipation (Pd): 3.1W
- Operating Temperature Range: -55°C to 150°C
- Package: SOT-669 (LFPAK56)
Quality and Support
NXP Semiconductors is committed to providing high-quality products and the PMMN50XP is no exception. It is manufactured to meet the highest industry standards for performance and reliability. Additionally, NXP offers comprehensive technical support and documentation to assist with product integration and application development.