EN
  • EN
  • DE

PMMA2244KEGR2

Part No PMMA2244KEGR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description IC ACCEL 20G X-AXIS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Base Product Number PMMA2
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 930797-PMMA2244KEGR2
Ultra Librarian 3D Model Ultra Librarian PMMA2244KEGR2 CAD Model

Description

The PMMA2244KEGR2 is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, renowned for its high-performance capabilities and versatility in various applications. This advanced MCU is part of NXP's industry-leading product line, designed to meet the rigorous demands of modern embedded systems.

Key Features

  • Core: At the heart of the PMMA2244KEGR2 is a powerful and efficient ARM Cortex-M core, providing the perfect balance between performance and power consumption. This core is capable of executing complex tasks with ease, making it an ideal choice for applications that require robust processing capabilities.
  • Memory: Equipped with ample memory resources, this MCU features both Flash and RAM, ensuring sufficient space for application code and data storage. The high-speed memory interfaces allow for quick data access and smooth operation.
  • Connectivity: With a range of communication interfaces, the PMMA2244KEGR2 offers excellent connectivity options. It includes support for I2C, SPI, UART, and CAN, facilitating easy integration with other components and peripherals within a system.
  • Power Efficiency: Designed with power efficiency in mind, this MCU incorporates several power-saving modes, making it suitable for battery-powered and energy-sensitive applications.
  • Security: Security is a top priority for NXP, and the PMMA2244KEGR2 includes advanced security features to protect your system from unauthorized access and ensure the integrity of your data.
  • Package: The device comes in a robust and compact package, ensuring durability and ease of mounting on a variety of PCB designs.

Applications

The PMMA2244KEGR2 is a versatile MCU that can be used in a wide range of applications, including but not limited to industrial control systems, automotive electronics, smart home devices, and Internet of Things (IoT) products. Its robust feature set and connectivity options make it an ideal choice for designers looking to create sophisticated and reliable systems.

Conclusion

In summary, the PMMA2244KEGR2 from NXP Semiconductors is a cutting-edge microcontroller that offers a perfect blend of performance, connectivity, and security. Whether you're developing for industrial, automotive, or consumer markets, this MCU is designed to empower your projects with the efficiency and reliability that NXP is known for.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess