EN
  • EN
  • DE

PMLL5265B

Part No PMLL5265B
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description 62 V 0.5 W Silicon Unidirectional Voltage Regulator Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 981155-PMLL5265B
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PMLL5265B CAD Model

Description

Introducing the PMLL5265B Schottky Diode by NXP Semiconductors

The PMLL5265B is a high-performance Schottky diode designed by the reputable NXP Semiconductors, a leader in the industry known for their innovative and reliable components. This diode is specifically engineered to offer a blend of low forward voltage drop and high current capability, making it an excellent choice for a variety of applications.

With its compact design, the PMLL5265B is housed in a small SOD-80C package, which is ideal for space-constrained applications. Despite its small size, it does not compromise on power. The diode boasts a continuous forward current of 30 mA and a repetitive peak reverse voltage of 65 V, ensuring it can handle significant electrical loads without faltering.

One of the key features of the PMLL5265B is its low forward voltage drop. This characteristic is particularly beneficial in applications where efficiency is paramount, as it helps to minimize power loss and heat generation during operation. Additionally, the Schottky diode has a fast switching capability, which is crucial for high-frequency applications where rapid switching is required.

The PMLL5265B also offers a low leakage current, which is a testament to its high-quality design and manufacturing. This feature ensures that the diode remains stable and reliable over time, even under varying temperature conditions, making it suitable for use in harsh environments.

Applications for the PMLL5265B are diverse and include power management tasks, such as voltage regulation and power supply circuits, as well as high-frequency inverters, DC-DC converters, and reverse polarity protection. Its robustness also makes it a good choice for automotive and industrial applications, where components must meet stringent requirements.

In summary, the PMLL5265B from NXP Semiconductors is a versatile and efficient Schottky diode that offers designers a reliable solution for their high-speed switching and power management needs. Its combination of low forward voltage, high current capability, and fast switching speed ensures that it can perform exceptionally well in a wide range of electronic circuits.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Texas Instruments
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Lowest to $18.4668
Yageo
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1435 $58.1175
985+ $0.1178 $116.0330
1,520+ $0.1141 $173.4320
2,095+ $0.1104 $231.2880
2,710+ $0.1067 $289.1570
3,625+ $0.0956 $346.5500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess