EN
  • EN
  • DE

PMEG4005EJ/S911

Part No PMEG4005EJ/S911
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer NXP
Win Source Part Number 350738-PMEG4005EJ/S911
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMEG4005EJ/S911 CAD Model

Description

The PMEG4005EJ/S911 is a highly efficient, low voltage Schottky Barrier Diode designed by NXP Semiconductors. This diode is specifically engineered to offer a perfect balance between low forward voltage drop (Vf) and high surge current capability, which is a hallmark of the Schottky diode's performance characteristics. The device is housed in a compact and robust SOD323 (SC-76) surface-mounted package, which ensures a minimal footprint on the printed circuit board and is suitable for high-density circuit designs.

Key Features

  • Low Forward Voltage: The PMEG4005EJ/S911 boasts a low forward voltage, which translates to reduced power loss and improved efficiency in applications where power consumption is a critical consideration.
  • High Surge Current Capability: With its ability to handle high surge currents, this diode is ideal for circuits that experience occasional overcurrent conditions, providing robust protection against such events.
  • Reduced Power Loss: The Schottky Barrier Diode design inherently offers lower power loss, making the PMEG4005EJ/S911 an energy-efficient choice for a variety of electronic applications.
  • Compact Package: The SOD323 (SC-76) package is not only space-saving but also offers reliable thermal performance, ensuring the diode operates within its specified temperature range even in compact designs.

Applications

The PMEG4005EJ/S911 is versatile and can be used in a wide array of applications, including but not limited to:

  • Low voltage rectification
  • High-frequency inverters
  • Freewheeling diodes in converters and motor control circuits
  • Power management devices
  • Switching power supplies
  • DC-DC converters

Conclusion

Overall, the NXP PMEG4005EJ/S911 Schottky Barrier Diode is a reliable and efficient component that offers designers a practical solution for circuits requiring low forward voltage drops and high surge current capabilities. Its compact form factor and robust performance make it a preferred choice for modern electronic applications where space and power efficiency are of paramount importance.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess