EN
  • EN
  • DE

PMEG3010EB/S500115

Part No PMEG3010EB/S500115
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description RECTIFIER DIODE, SCHOTTKY / Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 4,212 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 930784-PMEG3010EB/S500115
Ultra Librarian 3D Model Ultra Librarian PMEG3010EB/S500115 CAD Model

Description

The NXP PMEG3010EB/S500115 is a state-of-the-art Schottky barrier diode designed for high-efficiency power management applications. This robust diode is encapsulated in a compact SOD123W Surface-Mounted Device (SMD) package, which is optimized for automated manufacturing processes.

Key Features

  • Low Forward Voltage: The PMEG3010EB/S500115 boasts a low forward voltage drop, which enhances overall energy efficiency, making it an ideal choice for energy-sensitive circuits.
  • High Current Capability: With a continuous forward current of 3 A, this diode can handle significant power, suitable for a wide range of applications.
  • Reduced Power Loss: The device's low power loss characteristics ensure minimal energy waste, contributing to the longevity and reliability of the end application.
  • Reverse Leakage Current: It maintains a low reverse leakage current, further improving its efficiency and making it a reliable component for power regulation tasks.
  • Thermal Performance: The SOD123W package is designed for optimal thermal performance, ensuring the diode operates within safe temperature ranges under typical load conditions.

Applications

The PMEG3010EB/S500115 is versatile and can be used in a variety of applications that require efficient power management, including:

  • Switching power supplies
  • DC-DC converters
  • Freewheeling diodes in power converters
  • Reverse polarity protection circuits
  • Low voltage rectification
  • Automotive applications

Quality and Reliability

NXP is known for its commitment to quality, and the PMEG3010EB/S500115 is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding applications. The device is RoHS compliant and lead-free, catering to environmentally conscious manufacturing requirements.

With its combination of efficiency, durability, and versatility, the NXP PMEG3010EB/S500115 Schottky diode is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess