EN
  • EN
  • DE

PMEG3005ELD,315

Part No PMEG3005ELD,315
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 500MA SOD882D
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 500mA
Voltage - Forward (Vf) (Max) @ If 500mV @ 500mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 6ns
Current - Reverse Leakage @ Vr 500μA @ 30V
Capacitance @ Vr, F 30pF @ 1V, 1MHz
Mounting SMD (SMT)
Case / Package 2-DFN1006D (0.6x1.0)
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 105723-PMEG3005ELD,315
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMEG3005ELD,315 CAD Model

Description

Overview of PMEG3005ELD,315 Schottky Diode from NXP

The PMEG3005ELD,315 is a high-performance Schottky barrier rectifier designed by NXP Semiconductors, renowned for their innovation in the semiconductor industry. This component is specifically engineered to offer low forward voltage drop and reduced power losses, making it an excellent choice for high-efficiency power management applications.

Key Features

  • Low Forward Voltage: The PMEG3005ELD,315 boasts a low forward voltage, which means it requires less voltage to become conductive, thus improving overall system efficiency.
  • Low Reverse Leakage Current: With its reduced reverse leakage current, this diode minimizes power loss while in the reverse blocking state, contributing to the energy-saving characteristics of the end application.
  • High Forward Surge Current Capability: This diode can handle high surge currents, making it robust and reliable for applications that experience transient overcurrent conditions.
  • Compact Package: Encased in a SOD-123W small and flat lead Surface-Mounted Device (SMD) package, the PMEG3005ELD,315 is suitable for space-constrained applications.

Applications

The PMEG3005ELD,315 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC/DC converters
  • Freewheeling diodes in converters and motor control circuits
  • Power management devices
  • Reverse polarity protection circuits

Product Specifications

Parameter Value Package SOD-123W Repetitive Reverse Voltage V<sub>RRM 30 V Average Forward Current I<sub>F(AV) 0.5 A Non-repetitive Peak Forward Surge Current I<sub>FSM 5.5 A Forward Voltage V<sub>F Typically 0.37 V at I<sub>F = 0.5 A Reverse Current I<sub>R Typically 2 µA at V<sub>R = 30 V

With its combination of low power loss, high efficiency, and small footprint, the PMEG3005ELD,315 from NXP is an ideal choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2995 $50.9150
410+ $0.2458 $100.7780
630+ $0.2381 $150.0030
870+ $0.2304 $200.4480
1,125+ $0.2227 $250.5375
1,505+ $0.1997 $300.5485
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 152,240 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess