Introducing the PMEG2010CEH Schottky Barrier Rectifier
The PMEG2010CEH is a cutting-edge Schottky barrier rectifier designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This rectifier is specifically engineered to offer a combination of low forward voltage drop and high efficiency, which makes it an ideal choice for a variety of applications where power efficiency is critical.
Key Features
- Low Forward Voltage Drop: The PMEG2010CEH boasts an impressively low forward voltage drop, which enhances overall system efficiency and reduces thermal stress on the component.
- High Surge Current Capability: This device is capable of handling high surge currents, making it suitable for applications that experience transient overloads.
- Low Leakage Current: With its low leakage current, the PMEG2010CEH ensures minimal power loss when in the off-state, contributing to the energy efficiency of the overall system.
- Robust Package: Encased in a SOD123W small and flat lead Surface-Mounted Device (SMD) plastic package, the PMEG2010CEH is designed for space-saving PCB designs and offers excellent power dissipation.
Applications
The PMEG2010CEH is suitable for a wide range of applications, including:
- Switched Mode Power Supplies (SMPS)
- DC-to-DC converters
- Reverse polarity protection circuits
- Low voltage rectification
- High-frequency inverters
- Energy harvesting and solar cell applications
Product Specifications
Parameter
Value
Package
SOD123W
Maximum Average Forward Current
2 A
Peak Reverse Voltage
100 V
Operating Junction Temperature Range
-65°C to +150°C
With its superior electrical characteristics and compact form factor, the PMEG2010CEH is an excellent choice for designers looking to optimize their power management solutions. Whether it's for portable devices, power supply units, or energy-sensitive systems, the PMEG2010CEH delivers reliability and performance that NXP's customers have come to trust.