EN
  • EN
  • DE

PMEG2005EL/S500

Part No PMEG2005EL/S500
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 715794-PMEG2005EL/S500
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMEG2005EL/S500 CAD Model

Description

Overview of NXP PMEG2005EL/S500

The NXP PMEG2005EL/S500 is a highly efficient, low voltage drop diode designed to meet the needs of various electronic applications. It is part of NXP's Schottky barrier diodes which are known for their low forward voltage drop, making them ideal for high-efficiency power management systems. This product is particularly suitable for use in portable devices, where power conservation is crucial.

Key Features

  • Low Forward Voltage: The PMEG2005EL/S500 boasts a low forward voltage drop, which significantly reduces power losses and improves overall efficiency.
  • High Current Capability: With a continuous forward current of 2 A, this diode can handle significant current, making it suitable for a wide range of applications.
  • Low Reverse Current: The diode has a low leakage current, which helps to minimize power loss when the diode is in the reverse-biased state.
  • Small Form Factor: The SOD882D package is small and leadless, providing a compact footprint that is beneficial for space-constrained applications.
  • High Junction Temperature: The diode can operate at a junction temperature range from -65°C to +150°C, ensuring stability and reliability across various operating conditions.
  • RoHS Compliant: The PMEG2005EL/S500 is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Applications

The versatility of the PMEG2005EL/S500 allows its use in a wide array of applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Power management systems
  • Reverse polarity protection circuits
  • Low voltage rectification
  • Portable devices and battery-powered equipment

Product Summary

The NXP PMEG2005EL/S500 Schottky barrier diode is an exceptional component that offers high efficiency, robust performance, and a compact package. Its low forward voltage drop and high current capability make it an excellent choice for designers looking to optimize power management in their electronic systems. Whether it's for portable electronics or industrial power supplies, the PMEG2005EL/S500 provides a reliable and effective solution for diode applications.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess