EN
  • EN
  • DE

PMBFJ174,215

Part No PMBFJ174,215
Manufacturer NXP / Nexperia
Catalog JFETs (Junction Field Effect)
Description JFET P-CH 30V 0.3W SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Voltage - Breakdown (V(BR)GSS) 30V
Drain-Source Breakdown Voltage 30V
Current - Drain (Idss) @ Vds (Vgs=0) 20mA @ 15V
Voltage - Cutoff (VGS off) @ Id 5V @ 10nA
Max Input Capacitance 8pF @ 10V (VGS)
Resistance - RDS(On) 85 Ohm
Maximum Power Dissipation 300mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23 (TO-236AB)
Win Source Part Number 098608-PMBFJ174,215
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian PMBFJ174,215 CAD Model

Description

The PMBFJ174,215 from NXP Semiconductors is a high-performance P-channel Junction Field Effect Transistor (JFET) that is designed to deliver efficient switching and amplification solutions in various electronic applications. This JFET is well-suited for analog switches, choppers, commutators, and low-noise amplifiers thanks to its high input impedance and low leakage current.

Key Features

  • Device Type: P-Channel JFET
  • Drain-Source Breakdown Voltage: -30V, providing a good margin for various circuit designs.
  • Gate-Source Cutoff Voltage: -1.5V to -4V, allowing for precise control over the conducting channel.
  • Drain Current: -3mA, sufficient for low-power applications.
  • High Input Impedance: This ensures minimal loading on preceding stages of a circuit.
  • Low Leakage Current: Enhances the overall efficiency and reliability of the device.
  • Low Noise: Making it ideal for sensitive audio applications and signal processing.
  • Package: TO-92, a widely used and easily mountable package for through-hole designs.

Applications

The PMBFJ174,215 is designed for a variety of applications, including but not limited to:

  • Analog switches that require high-speed and reliable performance.
  • Choppers and commutators in precision circuits.
  • Low-noise audio amplifiers where signal integrity is crucial.
  • Signal processing equipment that benefits from the high input impedance of JFETs.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the PMBFJ174,215 is no exception. It is manufactured to meet high industry standards, ensuring reliability and performance in even the most demanding conditions. Whether you're developing consumer electronics or industrial control systems, this JFET can provide the efficiency and durability you need.

With its combination of features and NXP's reputation for quality, the PMBFJ174,215 is a solid choice for designers looking to incorporate a P-channel JFET into their electronic designs.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.2132
ON Semiconductor
JFET
Need more? Email Us
ON Semiconductor
SS P-CHAN 25V SOT23
Lowest to $0.0877
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1379
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Vishay
Trans JFET N-CH 3-Pin TO-92
Lowest to $0.2504
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.8697

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention