EN
  • EN
  • DE

PMBF4392

Part No PMBF4392
Manufacturer NXP / Nexperia
Catalog JFETs (Junction Field Effect)
Description N-channel FETs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1238872-PMBF4392
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PMBF4392 CAD Model

Description

NXP PMBF4392 N-Channel JFET

The NXP PMBF4392 is a high-performance N-channel JFET that offers a compact and efficient solution for a wide range of applications. This field-effect transistor is designed to provide low noise figures with high input impedance, making it an ideal choice for sensitive amplification and switching applications.

This particular JFET is well-suited for high-frequency operations and is commonly used in RF amplifiers, mixers, and oscillators. Its low on-state resistance allows for efficient signal processing, which is critical in communication systems and precision electronics.

Key Features

  • Device Type: N-Channel JFET
  • Drain-Source Voltage (VDS): 30V, which ensures safe operation under typical circuit conditions.
  • Gate-Source Voltage (VGS): -30V, providing a wide range for signal modulation.
  • Drain Current (ID): 10mA, sufficient for low-power applications.
  • Low Noise Figure: This JFET has an excellent noise performance, which is essential for audio and RF applications where clarity is paramount.
  • High Input Impedance: The high input impedance minimizes the loading effect on preceding stages of a circuit, preserving signal integrity.
  • Low Leakage Current: The device exhibits minimal leakage current, ensuring stable operation and reducing power loss.
  • TO-92 Package: The PMBF4392 is available in a TO-92 package, which is widely used and easy to handle in various circuit designs.

Applications

  • RF Amplifiers
  • Audio Amplifiers
  • Signal Mixers
  • Oscillators
  • Analog Switches
  • Buffer Stages

The NXP PMBF4392's combination of low noise and high input impedance makes it an excellent choice for designers looking to optimize signal amplification or switching. Whether in consumer electronics or professional-grade communication systems, the PMBF4392 brings reliability and performance to the table. Its robustness and versatility make it a valuable component in any electronic enthusiast's or professional's toolkit.

You May Also Be Interested in

ON Semiconductor
SS P-CHAN 25V SOT23
Lowest to $0.0877
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Panasonic
JFET P-CH 20MA 150MW SMINI3P / JFET P-Channel 20 mA 150 mW Surface Mount SMini3-G1
Lowest to $2.2857
ON Semiconductor
Lowest to $0.2329
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
Vishay
JFET N-CH 25V TO206AC
Lowest to $64.0714
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $2.7858
ON Semiconductor
JFET P-CH 30V SOT23-3
Lowest to $0.1281
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention