EN
  • EN
  • DE

PLS1046ASE8P1A

Part No PLS1046ASE8P1A
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1226539-PLS1046ASE8P1A
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PLS1046ASE8P1A CAD Model

Description

Introducing the NXP PLS1046ASE8P1A Processor

The NXP PLS1046ASE8P1A is a high-performance, power-efficient processor designed to cater to the demanding requirements of modern embedded systems. This sophisticated piece of technology is part of NXP's renowned Layerscape series, which is celebrated for its integration of advanced processing capabilities with networking prowess, making it an ideal choice for a wide range of applications including networking, industrial control, and communications infrastructure.

Key Features:

  • Architecture: The PLS1046ASE8P1A is built on the robust ARM Cortex-A72 architecture, which is known for its exceptional computational speed and efficiency. This ensures that the processor can handle complex tasks with ease, making it perfect for compute-intensive applications.
  • Cores: It features four ARM Cortex-A72 cores, which can run up to 1.8 GHz, providing a balance between high performance and power efficiency. The multi-core design allows for effective multitasking and parallel processing.
  • Cache: Equipped with a large cache memory, the processor ensures fast data access and improved performance, minimizing the time spent on data fetch operations from the main memory.
  • Connectivity: With its advanced networking capabilities, the PLS1046ASE8P1A includes integrated high-speed Ethernet interfaces, supporting a variety of protocols and data rates to meet the needs of network-intensive tasks.
  • Security: Security is a paramount concern in today's connected world, and the PLS1046ASE8P1A addresses this with its advanced security features, ensuring data protection and secure operations for sensitive applications.
  • Energy Efficiency: Despite its powerful performance, the processor is designed to be energy-efficient, making it suitable for applications where power consumption is a critical factor.

Applications:

The versatility of the NXP PLS1046ASE8P1A processor allows it to be deployed in a variety of settings. From enterprise-level networking equipment to industrial automation systems and secure gateways, this processor is capable of delivering the necessary performance while maintaining efficiency and reliability. Its robust security features also make it a preferred choice for applications where data integrity and confidentiality are crucial.

In summary, the NXP PLS1046ASE8P1A is a state-of-the-art processor that offers a compelling mix of performance, connectivity, and security, making it a top contender for anyone looking to develop high-end, reliable embedded systems.

You May Also Be Interested in

Richtek USA Inc.
Need more? Email Us
RF Micro Devices
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Intel
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
SII Semiconductor Corporation
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess