EN
  • EN
  • DE

PKL15Z128VFM4

Part No PKL15Z128VFM4
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1085389-PKL15Z128VFM4
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PKL15Z128VFM4 CAD Model

Description

Introducing the PKL15Z128VFM4 Microcontroller from NXP

The PKL15Z128VFM4 is a cutting-edge microcontroller unit (MCU) produced by NXP Semiconductors, designed to cater to the demanding requirements of modern embedded systems. This high-performance MCU is a member of the Kinetis L series, which is renowned for delivering exceptional energy efficiency and processing power within a compact footprint.

Key Features

  • ARM Cortex-M0+ Core: At the heart of the PKL15Z128VFM4 lies an ARM Cortex-M0+ processor, which operates at a frequency of up to 48MHz. This core provides an optimal balance between energy efficiency and processing capability, making it ideal for a wide range of applications.
  • Memory Capacity: The device is equipped with 128KB of flash memory and 16KB of RAM. This ample memory allows for robust application development and efficient data handling.
  • Communication Interfaces: To ensure versatile connectivity options, the MCU includes multiple communication interfaces such as I2C, SPI, UART/USART, and USB. These interfaces facilitate easy integration with peripheral devices and other system components.
  • Analog and Digital Peripherals: The PKL15Z128VFM4 comes with a variety of peripherals, including ADCs (Analog-to-Digital Converters), DACs (Digital-to-Analog Converters), and GPIO (General-Purpose Input/Output) pins, providing flexibility in interfacing with sensors, actuators, and other electronic components.
  • Low Power Consumption: Reflecting NXP's commitment to energy-efficient design, this MCU features multiple power-saving modes, which significantly reduce power consumption during idle or low-activity periods.
  • Package: The device is available in a 32-pin QFN package, which offers a compact footprint for space-constrained applications.

Applications

The PKL15Z128VFM4 is particularly suited for applications where power efficiency and processing capabilities are paramount. Its robust feature set makes it an excellent choice for IoT devices, consumer electronics, industrial control systems, and portable medical devices.

Conclusion

With its advanced architecture, comprehensive set of features, and NXP's reputation for reliability, the PKL15Z128VFM4 stands out as a versatile and efficient solution for a multitude of embedded system applications. Its integration capabilities and low power consumption make it a top contender for designers looking to push the boundaries of what's possible in compact, power-sensitive products.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
Need more? Email Us
Rockwell
Need more? Email Us
Essentra Components
Need more? Email Us
KOA Speer
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess