EN
  • EN
  • DE

PK60FN1M0VLQ15

Part No PK60FN1M0VLQ15
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP / ARM® Cortex®-M4 Kinetis K60 Microcontroller IC 32-Bit Single-Core 150MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis K60
Package Box
Product Status Obsolete
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 100
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 48x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number PK60
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1346387-PK60FN1M0VLQ15
Ultra Librarian 3D Model Ultra Librarian PK60FN1M0VLQ15 CAD Model

Description

The NXP PK60FN1M0VLQ15 is a high-performance microcontroller designed to meet the rigorous demands of modern embedded systems. This device is part of NXP's Kinetis K60 family, which is known for its rich set of features and capabilities, catering to a wide range of applications including industrial control, medical devices, and IoT solutions.

At the heart of the PK60FN1M0VLQ15 is a 32-bit ARM Cortex-M4 core, which offers exceptional processing power with a maximum clock speed of up to 100 MHz. This core is complemented by a Floating Point Unit (FPU) that enhances the microcontroller's ability to handle complex mathematical computations and digital signal processing tasks efficiently.

This microcontroller comes with an impressive 1MB of flash memory, providing ample space for application code and data storage. Additionally, it is equipped with 128KB of RAM, ensuring smooth and responsive operation even in multitasking environments or when handling large data buffers.

Connectivity is a strong suit for the PK60FN1M0VLQ15, which includes multiple communication interfaces such as Ethernet, USB 2.0 Full-Speed/OTG, multiple UARTs, SPI, I2C, and CAN. These interfaces enable the microcontroller to connect with a variety of peripherals and networks, making it an ideal choice for connected applications.

Security features are also a key aspect of this device, with an on-chip Cryptographic Acceleration and Assurance Module (CAAM) supporting secure data transfer and storage. Additionally, the microcontroller includes a Random Number Generator Accelerator (RNGA) and a Memory Protection Unit (MPU) to ensure system integrity and protect against unauthorized access.

The PK60FN1M0VLQ15 is designed for flexibility with multiple power modes to optimize energy efficiency, making it suitable for battery-powered or energy-conscious applications. It also supports a wide range of operating temperatures, ensuring reliable performance in diverse environmental conditions.

Overall, the NXP PK60FN1M0VLQ15 microcontroller is a robust and versatile solution that combines processing power, memory capabilities, connectivity options, and security features to address the complex needs of advanced embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess