EN
  • EN
  • DE

PK20DX128VLH5

Part No PK20DX128VLH5
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description MCU 32-bit K20 ARM Cortex M4 RISC 128KB Flash 1.8V/2.5V/3.3V 64-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Core Architecture ARM
Data Bus Width 32 b
Frequency 50 MHz
Halogen Free Halogen Free
Interface I2C, I2S, SPI, UART, USB
Max Frequency 50 MHz
Maximum Operating Temperature 105 °C
Max Supply Voltage 3.6 V
Memory Size 128 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 1.71 V
Number of I/Os 40
Number of Pins 64
Number of Timers/Counters 12
Oscillator Type Internal
Peripherals DMA, PWM
Radiation Hardening No
RAM Size 16 kB
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1024869-PK20DX128VLH5
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PK20DX128VLH5 CAD Model

Description

The NXP PK20DX128VLH5 is a state-of-the-art microcontroller that is part of the Kinetis K20 50 MHz family. This powerful MCU is designed to offer a high level of integration and performance for a wide range of applications, from industrial control systems to consumer electronics. With its ARM Cortex-M4 core, this microcontroller provides exceptional processing capabilities, including a Floating Point Unit (FPU) for computation-intensive applications.

Key Features

  • Core: ARM Cortex-M4 running at up to 50 MHz with DSP instructions and FPU.
  • Memory: 128 KB of flash memory and 16 KB of SRAM, providing ample space for complex applications and software stacks.
  • Communication: Multiple communication interfaces including USB 2.0 Full-speed OTG, I2C, SPI, UART, and CAN for versatile connectivity options.
  • GPIO: Rich set of General-Purpose Input/Output (GPIO) pins for interfacing with external components and sensors.
  • ADC: High-performance analog-to-digital converters (ADCs) for precise measurement of analog signals.
  • Timers: A variety of timers including PWM, Real-Time Clock, and Periodic Interrupt Timers for accurate timing and control tasks.
  • Security: Advanced security features with hardware CRC and Random Number Generator to ensure data integrity and security.
  • Power Efficiency: Low-power modes for energy-sensitive applications, ensuring efficient power management.

Applications

The PK20DX128VLH5 microcontroller is ideal for applications that require robust control and connectivity features. It is well-suited for:

  • Industrial Control Systems
  • Medical Devices
  • Home Automation Systems
  • Automotive Electronics
  • Consumer Electronics

With its comprehensive feature set and powerful ARM Cortex-M4 core, the NXP PK20DX128VLH5 is a versatile microcontroller that can meet the demands of a wide array of sophisticated electronic systems. Its integration capabilities and low-power operation make it an excellent choice for designers looking to optimize their product performance while maintaining energy efficiency.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Harris Corporation
Need more? Email Us
Intel
Lowest to $18.4668
Littelfuse Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6467 $58.6467
3+ $48.1204 $144.3612
4+ $46.6166 $186.4664
5+ $45.1128 $225.5640
6+ $43.6091 $261.6546
8+ $39.0978 $312.7824
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess