EN
  • EN
  • DE

PIP3103-T

Part No PIP3103-T
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description TOPFET LOGIC LVL 50V SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 50V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 700mA
Rds On (Typ) 150 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Case / Package SOT-223
Win Source Part Number 061938-PIP3103-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIP3103-T CAD Model

Description

NXP PIP3103-T Power MOSFET

NXP PIP3103-T Power MOSFET

The NXP PIP3103-T is a state-of-the-art Power MOSFET designed for high-efficiency power management applications. This robust transistor is part of NXP's acclaimed portfolio of power semiconductors that are engineered to deliver outstanding performance in a wide range of electronic devices.

The PIP3103-T is built using NXP's advanced TrenchMOS silicon technology, which enables the device to achieve low on-state resistance and minimal gate charge. These characteristics result in reduced conduction and switching losses, making the PIP3103-T an ideal choice for energy-sensitive circuits. With its compact footprint and low thermal resistance, this Power MOSFET is particularly well-suited for space-constrained applications where efficient heat dissipation is crucial.

The device operates at a continuous drain current of up to 100A, with a maximum drain-source voltage (VDS) of 30V. It also features a fast switching speed and a robust gate oxide, which provides reliable operation even under harsh conditions. The PIP3103-T's enhanced durability is further evidenced by its ability to withstand high energy pulses in avalanche and commutation modes.

Engineers and designers will appreciate the versatility of the PIP3103-T, as it is suitable for a variety of applications, including DC/DC converters, motor drives, and power management systems in automotive, industrial, and consumer electronics. The MOSFET's logic-level gate drive capability allows for direct interfacing with microcontrollers, simplifying circuit design and reducing component count.

The PIP3103-T comes in a TO-220 package, which is widely recognized for its ease of installation and reliable electrical and thermal performance. This packaging, combined with the device's impressive specifications, ensures that the PIP3103-T will be a valuable component in any power electronic system, contributing to higher efficiency and longer battery life in portable devices.

Product Code: PIP3103-T

Manufactured by: NXP Semiconductors

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess