EN
  • EN
  • DE

PHP60N06T

Part No PHP60N06T
Manufacturer NXP / Nexperia
Catalog Misc Products
Description TrenchMOS transistor Standard level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833741-PHP60N06T
Ultra Librarian 3D Model Ultra Librarian PHP60N06T CAD Model

Description

The PHP60N06T is a robust MOSFET transistor designed and manufactured by NXP Semiconductors, a leader in the field of high-performance semiconductor components. This device is part of NXP's portfolio of TrenchMOS™ technology, which is renowned for its high efficiency and low power dissipation. The PHP60N06T is specifically engineered to deliver outstanding performance in a wide range of applications, making it a versatile choice for designers and engineers.

Key Features

  • Low On-State Resistance: The PHP60N06T boasts a low on-state resistance (RDS(on)), which enhances its efficiency by minimizing conduction losses when the MOSFET is in the 'on' state.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for high-frequency applications, ensuring swift transitions between on and off states to reduce energy wastage.
  • High Maximum Current: The device can handle a high continuous drain current (ID), making it ideal for handling large loads without performance degradation.
  • Robust Thermal Performance: The PHP60N06T is designed to operate effectively under high-temperature conditions, thanks to its excellent thermal characteristics and robust package design.

Applications

The PHP60N06T is suitable for a broad array of applications, including but not limited to:

  • Power supply units
  • DC/DC converters
  • Motor control circuits
  • Automotive applications
  • Switch mode power supplies (SMPS)

Package and Quality

The PHP60N06T is encapsulated in a TO-220 package, which is widely used for power devices due to its ability to handle high-power dissipation and its ease of mounting onto heatsinks. This package also allows for straightforward integration into various circuit designs. NXP's commitment to quality ensures that the PHP60N06T MOSFET meets stringent industry standards, providing reliability and performance that engineers can trust for their critical applications.

You May Also Be Interested in

Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess