EN
  • EN
  • DE

SER1052-572MLC

Part No SER1052-572MLC
Manufacturer Coilcraft
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837069-SER1052-572MLC
Ultra Librarian 3D Model Ultra Librarian SER1052-572MLC CAD Model

Description

The SER1052-572MLC is a shielded power inductor manufactured by Coilcraft. It is designed for use in various power supply and filtering applications, where a compact size and high efficiency are important. This inductor offers a combination of low DC resistance, high saturation current, and excellent current handling capabilities.

Applications:

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and inverting DC-DC converters.
  • Power Supplies: Employed in voltage regulators, point-of-load (POL) converters, and other power supply circuits.
  • Filtering: Utilized in EMI/RFI filtering and power line filtering applications.
  • LED Lighting: Found in LED driver circuits for current regulation and filtering.
  • Portable Devices: Suitable for use in battery-powered devices such as smartphones, tablets, and laptops.

Features:

  • Shielded Construction: Features a shielded construction to minimize EMI (Electromagnetic Interference).
  • Low DC Resistance: Offers low DC resistance for high efficiency and reduced power losses.
  • High Saturation Current: Designed with high saturation current to prevent inductance roll-off under high current conditions.
  • Compact Size: Small footprint for space-constrained applications.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) environmental standards.

Benefits:

  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving system performance.
  • High Efficiency: Low DC resistance minimizes power losses, increasing overall system efficiency.
  • Stable Inductance: High saturation current ensures stable inductance under high current conditions.
  • Space Saving: Compact size allows for use in space-constrained applications.
  • Environmentally Friendly: RoHS compliance ensures the product meets environmental standards.

Additional Details:

The SER1052-572MLC has an inductance value of 5.7 µH and a saturation current of approximately 2.9A. Its DC resistance is typically around 0.069 Ohms. The inductor is designed for surface mount assembly. The operating temperature range is typically -40°C to +125°C. The core material is typically a ferrite material optimized for power applications. Detailed datasheets and application notes are available from Coilcraft, providing comprehensive information on electrical characteristics, mechanical dimensions, and application guidelines. It's often used in switching regulators where size and efficiency are crucial, but where a higher inductance value is needed compared to the SER1052-322MLC.

You May Also Be Interested in

Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess