EN
  • EN
  • DE

PHC20306

Part No PHC20306
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Complementary enhancement mode MOS transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0850+
Reference case SOP8
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 715754-PHC20306
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PHC20306 CAD Model

Description

Product Overview: NXP PHC20306

The NXP PHC20306 is a state-of-the-art integrated circuit designed for high-performance applications across a range of industries. This robust component is part of NXP's commitment to providing innovative solutions that address the growing need for efficient, reliable, and secure technologies in the electronics market.

Key Features

  • Advanced Technology: Built using cutting-edge semiconductor processes, the PHC20306 offers exceptional performance and durability, ensuring it can withstand the demands of even the most challenging applications.
  • High-Speed Operation: This product is engineered to support high-speed data processing, making it ideal for applications that require rapid data handling and throughput.
  • Energy Efficiency: With energy consumption a critical consideration in modern electronics, the PHC20306 is designed to operate with minimal power draw, contributing to the overall energy efficiency of the systems it is integrated into.
  • Compact Design: The compact footprint of the PHC20306 allows for seamless integration into space-constrained designs, providing powerful performance without compromising on space.

Applications

The versatility of the NXP PHC20306 makes it suitable for a wide array of applications. It is particularly well-suited for:

  • Automotive systems, where reliability and performance are critical.
  • Industrial automation, for controlling machinery and processes with precision.
  • Consumer electronics, where efficiency and compact design are highly valued.
  • Communication infrastructure, ensuring rapid data transfer and processing.

Quality and Reliability

NXP is known for its commitment to quality, and the PHC20306 is no exception. It meets stringent industry standards for quality and reliability, ensuring that it delivers consistent performance over its operational lifespan. Customers can trust in the PHC20306 to be a reliable component of their electronic systems, contributing to the overall integrity and longevity of their products.

With the PHC20306, NXP continues to push the boundaries of what's possible in integrated circuit technology, providing solutions that are not just about meeting the needs of today, but also about empowering the innovations of tomorrow.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess