EN
  • EN
  • DE

PESD5Z6.0

Part No PESD5Z6.0
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description Low capacitance unidirectional ESD protection diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237083-PESD5Z6.0
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD5Z6.0 CAD Model

Description

Introducing the PESD5Z6.0 ESD Protection Diode from NXP Semiconductors

The PESD5Z6.0 is a state-of-the-art ESD protection diode designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This compact and powerful device is specifically engineered to protect sensitive electronic components from electrostatic discharge (ESD) threats, which are common in today’s fast-paced electronic environments.

Key Features of PESD5Z6.0

  • ESD Protection: The PESD5Z6.0 offers exceptional ESD protection for electronic devices, safeguarding them against the damaging effects of sudden electrostatic discharges. With a low clamping voltage, it ensures that the sensitive circuits are well-protected.
  • Low Capacitance: Designed with low capacitance, this diode is ideal for high-speed data line applications where signal integrity is paramount. It provides effective ESD protection without compromising the signal quality of high-speed interfaces.
  • Small Package: The small SOD-523 package makes it perfect for space-constrained applications. Its compact size allows for easy integration into modern electronic designs without adding bulk.
  • High Surge Capability: With its robust surge protection characteristics, the PESD5Z6.0 can withstand high transient currents, offering reliable performance even under harsh conditions.
  • RoHS Compliant: In alignment with environmental standards, the PESD5Z6.0 is RoHS compliant, ensuring that it is free from hazardous substances and suitable for use in various global markets.

Applications

The versatility of the PESD5Z6.0 makes it an excellent choice for a wide range of applications, including:

  • USB ports
  • Audio and video interfaces
  • Mobile devices
  • Notebooks, desktops, and servers
  • Communication systems
  • Portable electronics

With its combination of high-performance ESD protection, low capacitance, and small form factor, the PESD5Z6.0 from NXP Semiconductors is an essential component for designers looking to enhance the durability and reliability of their electronic products. Whether you're working on consumer electronics, communication devices, or computer peripherals, the PESD5Z6.0 provides the protection your sensitive circuits need against the unpredictable nature of electrostatic discharges.

Choose the PESD5Z6.0 for your next project and ensure your designs are robust and resilient in the face of ESD challenges.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3564 $51.6780
300+ $0.3339 $100.1700
465+ $0.3226 $150.0090
670+ $0.3000 $201.0000
870+ $0.2888 $251.2560
1,085+ $0.2775 $301.0875
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 129,215 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess