EN
  • EN
  • DE

PESD5V0L6US

Part No PESD5V0L6US
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description Low capacitance 6-fold ESD protection diode arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237038-PESD5V0L6US
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESD5V0L6US CAD Model

Description

Product Overview: NXP PESD5V0L6US

The NXP PESD5V0L6US is a state-of-the-art ESD protection device designed to safeguard high-speed data lines from the perils of electrostatic discharge (ESD). This ultra-compact, bidirectional TVS diode is ideally suited for applications where board space is at a premium, and high-performance ESD protection is essential.

Key Features

  • ESD Protection: The PESD5V0L6US offers robust ESD protection for sensitive electronics, meeting the requirements of the IEC 61000-4-2 standard. It can withstand ESD discharges of up to ±30 kV (air and contact discharge), providing peace of mind for product designers.
  • Low Capacitance: With an extremely low loading capacitance of typically 0.8 pF, this device is perfect for protecting high-speed data lines without compromising signal integrity.
  • Bidirectional Design: The bidirectional nature of the PESD5V0L6US ensures that ESD pulses can be suppressed in both directions, making it a versatile choice for a variety of circuit configurations.
  • Small Form Factor: Encased in an ultra-small SOT886 (leadless) package, the PESD5V0L6US saves valuable PCB space and is ideal for portable electronics where size is a critical factor.

Applications

The NXP PESD5V0L6US is an excellent choice for ESD protection in a wide range of applications, including:

  • USB 2.0 and 3.0 ports
  • HDMI, DisplayPort, and other high-speed data interfaces
  • Wireless communication handsets and accessories
  • Computer peripherals and consumer electronics
  • Portable electronics and mobile devices

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the PESD5V0L6US is no exception. Manufactured using the latest semiconductor processes and materials, this ESD protection diode ensures long-term performance and stability in the harshest environments.

In conclusion, the NXP PESD5V0L6US is a superior choice for designers seeking to enhance the ESD resilience of their high-speed data interfaces with minimal impact on signal performance and board space.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1723 $50.8285
710+ $0.1414 $100.3940
1,095+ $0.1370 $150.0150
1,510+ $0.1326 $200.2260
1,955+ $0.1282 $250.6310
2,615+ $0.1149 $300.4635
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess