EN
  • EN
  • DE

PESD5V0L6UAS,118

Part No PESD5V0L6UAS,118
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 5VWM 15VC 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 6
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 6.4V
Max Clamping Voltage 15V
Peak Pulse Current(Ippm) 2.5A (8/20μs)
Power Dissipation - Pd 35W
Applications General Purpose
Capacitance @ Frequency 16pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 124334-PESD5V0L6UAS,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD5V0L6UAS,118 CAD Model

Description

Product Overview: PESD5V0L6UAS,118

The PESD5V0L6UAS,118 is a state-of-the-art ESD protection device manufactured by NXP Semiconductors, a leader in the industry known for its high-quality electronic components. This product is specifically designed to protect sensitive electronic circuits from Electrostatic Discharge (ESD) events, which can cause immediate or latent damage to electronic devices. The PESD5V0L6UAS,118 is part of NXP's extensive range of ESD protection devices that offer robust solutions for safeguarding high-speed data lines and I/O ports.

Key Features

  • Low Clamping Voltage: The device provides a very low clamping voltage during ESD events, ensuring that the protected components remain safe from the high-voltage spikes.
  • High ESD Protection Level: It can withstand ESD discharges up to 30 kV (air and contact discharge) as per the IEC 61000-4-2 standard, providing exceptional protection against ESD.
  • Ultra-low Capacitance: With an ultra-low capacitance design, this device is ideal for protecting high-speed data lines without compromising signal integrity.
  • Small Package Size: The compact SOT-363 package allows for space-saving PCB design and is suitable for high-density electronic applications.
  • Multiple Line Protection: It can protect up to five data lines simultaneously, making it an efficient solution for multi-line applications.

Applications

The PESD5V0L6UAS,118 is versatile and can be used in a wide range of applications where ESD protection is critical. Some common applications include:

  • USB 2.0 and 3.0 Ports
  • HDMI and DisplayPort Interfaces
  • High-Speed Serial Buses (e.g., SATA, PCIe)
  • Mobile Phones and Portable Devices
  • Wireless Communication Systems
  • Computer Peripherals

Reliability and Quality

NXP's commitment to quality ensures that the PESD5V0L6UAS,118 meets the highest industry standards for reliability and performance. The device is rigorously tested to guarantee it provides consistent ESD protection across various temperature ranges and operating conditions.

In summary, the PESD5V0L6UAS,118 from NXP Semiconductors is an excellent choice for designers looking to enhance the ESD robustness of their electronic systems. With its high protection level, low clamping voltage, and space-efficient design, it offers a superior ESD protection solution for a multitude of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2942 $50.4724
54+ $1.8824 $101.6496
83+ $1.8236 $151.3588
114+ $1.7647 $201.1758
147+ $1.7059 $250.7673
197+ $1.5294 $301.2918
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess