EN
  • EN
  • DE

PESD5V0L2UMB

Part No PESD5V0L2UMB
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description Low capacitance unidirectional double ESD protection array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1324+
Reference case SOT883
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 725956-PESD5V0L2UMB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PESD5V0L2UMB CAD Model

Description

Overview of NXP's PESD5V0L2UMB ESD Protection Device

The PESD5V0L2UMB from NXP Semiconductors is a state-of-the-art ESD protection device designed to safeguard sensitive electronic components from electrostatic discharge (ESD) threats. This robust and compact solution is ideal for high-speed data line applications where space is at a premium and protection against transient voltage spikes is essential.

Key Features

  • Ultra-low Clamping Voltage: The PESD5V0L2UMB offers an ultra-low clamping voltage, ensuring that sensitive circuits are well-protected from ESD events, which can cause immediate or latent damage to electronic components.
  • Low Capacitance: With a low capacitance design, this device is particularly suitable for protecting high-speed data lines without compromising signal integrity. This makes it an excellent choice for applications such as USB 2.0, HDMI, and Gigabit Ethernet interfaces.
  • High ESD Protection Level: This device is capable of withstanding ESD discharges up to 30 kV (air and contact discharge), according to the IEC 61000-4-2 standard, providing a high level of protection for electronic equipment.
  • Small Package Size: The PESD5V0L2UMB comes in an ultra-small DFN1006-2 (SOD882) leadless package, which helps to minimize PCB space usage. This makes it an ideal solution for portable electronics where space is a critical constraint.
  • RoHS Compliant: Complying with RoHS directives, the PESD5V0L2UMB is free from hazardous substances, making it suitable for use in environmentally sensitive applications.

Applications

The PESD5V0L2UMB is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Mobile Devices
  • Computers and Peripherals
  • Consumer Electronics
  • Networking and Telecommunications Equipment
  • Industrial Control Systems

Conclusion

With its combination of high-level ESD protection, low capacitance, and ultra-compact form factor, the PESD5V0L2UMB from NXP is an excellent choice for designers looking to enhance the durability and longevity of their electronic products. Whether it's for personal electronics or industrial applications, this ESD protection device ensures that your sensitive circuits are shielded from the potentially damaging effects of electrostatic discharge.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.7339 $70.9356
8+ $14.5507 $116.4056
13+ $14.0956 $183.2428
17+ $13.6417 $231.9089
22+ $13.1866 $290.1052
30+ $11.8226 $354.6780
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess