EN
  • EN
  • DE

PESD5V0L2BT

Part No PESD5V0L2BT
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description Low capacitance double bidirectional ESD protection diodes in SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237028-PESD5V0L2BT
Manufacturer Homepage www.nxp.com
Family Name PESD5V0L2BT
Introduction Date December 19, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESD5V0L2BT CAD Model

Description

Product Overview: NXP PESD5V0L2BT

The NXP PESD5V0L2BT is a state-of-the-art ESD protection device designed to safeguard high-speed data lines from electrostatic discharge (ESD) damages. This robust component is part of NXP's extensive range of ESD protection devices, which are engineered to provide reliable protection for electronic circuits against the sudden and extreme voltage spikes typically caused by ESD events.

Key Features

  • Low Clamping Voltage: The PESD5V0L2BT offers a very low clamping voltage, which is essential for protecting sensitive components in the circuit.
  • High ESD Protection Level: With its capability to withstand ESD discharges up to 30 kV (contact discharge) and 30 kV (air discharge) as per the IEC 61000-4-2 standard, it ensures a high level of protection for your devices.
  • Low Capacitance: The device features ultra-low capacitance, making it suitable for high-speed data lines without compromising signal integrity.
  • Small Package: The PESD5V0L2BT comes in a small SOT23 package, which is ideal for space-constrained applications.
  • Bi-directional Protection: It provides bi-directional ESD protection, ensuring that both lines are secured from ESD strikes.

Applications

Due to its high-speed data line protection capabilities, the NXP PESD5V0L2BT is an excellent choice for a wide variety of applications, including:

  • USB 2.0 power and data line protection
  • HDMI and other high-speed data interfaces
  • Portable electronics such as smartphones and tablets
  • Computing devices like laptops and desktops
  • Consumer electronics, including set-top boxes and gaming consoles

Why Choose NXP PESD5V0L2BT?

Choosing the NXP PESD5V0L2BT for your design ensures that your devices are not only protected from the catastrophic effects of ESD but also benefit from the high-quality and performance standards synonymous with NXP Semiconductors. The low capacitance and clamping voltage features enable it to support high-speed data lines effectively. Additionally, its compact form factor allows it to be easily integrated into space-sensitive designs without compromising on protection.

Overall, the NXP PESD5V0L2BT is an indispensable component for any design requiring robust ESD protection, ensuring that your products operate reliably and have a longer lifespan.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1,610+ $0.0311 $50.0710
3,910+ $0.0256 $100.0960
6,050+ $0.0248 $150.0400
8,335+ $0.0240 $200.0400
10,780+ $0.0232 $250.0960
14,425+ $0.0208 $300.0400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 204,000 pieces
MOQ: 1610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess