EN
  • EN
  • DE

PESD3V3S1UB,115

Part No PESD3V3S1UB,115
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 20VC SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 3.3V (Max)
Minimum Breakdown Voltage 5.2V
Max Clamping Voltage 20V
Peak Pulse Current(Ippm) 18A (8/20μs)
Power Dissipation - Pd 330W
Applications General Purpose
Capacitance @ Frequency 207pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package SOD-523
Win Source Part Number 026669-PESD3V3S1UB,115
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESD3V3S1UB,115 CAD Model

Alternative Products

Alternative Product Part Number Manufacturer Package Country Similarity
ESD3V3D5 MCC SOD-523 United States PIN-TO-PIN
PESD3V3S1UB Nexperia SOD-523 China PIN-TO-PIN
PESD3V3S1UB Nexperia SOD-523 China PIN-TO-PIN
SZESD9C3.3ST5G onsemi SOD-923-2 United States Functional Equivalent

Description

The PESD3V3S1UB,115 is a cutting-edge ESD protection device engineered by NXP Semiconductors, designed to safeguard sensitive electronic components from electrostatic discharge (ESD) events. This robust component is a vital addition to any design where ESD protection is crucial, such as in high-speed data lines and USB interfaces.

Key Features

  • ESD Protection: The device offers excellent protection against ESD, exceeding the IEC 61000-4-2 standard (Level 4), which can withstand ESD discharges of up to ±30 kV (air and contact discharge).
  • Low Capacitance: With an ultra-low capacitance of typically 0.7 pF, it is particularly suitable for protecting high-speed data lines without significantly affecting signal integrity.
  • Low Clamping Voltage: The PESD3V3S1UB,115 ensures a low clamping voltage, thereby providing enhanced protection for sensitive circuits by limiting the voltage spikes during ESD events.
  • Single-Line Protection: Designed for single-line applications, it allows for a simplified design in circuits where only one line requires protection.
  • Small Package Size: Encased in a small SOD523 package, the component is ideal for space-constrained applications, allowing for high-density mounting and saving valuable PCB space.

Applications

The versatility of the PESD3V3S1UB,115 makes it suitable for a broad range of applications. It is commonly used in the protection of USB 2.0, USB 3.0, and HDMI 1.3/1.4/2.0 ports. Additionally, it is ideal for mobile phones, digital cameras, and other portable devices where space is at a premium and protection from ESD is required. Its high level of integration ensures that it can be used in various digital and analog applications, including high-speed signal lines where maintaining signal integrity is paramount.

Reliability and Quality

NXP Semiconductors is renowned for their commitment to quality and reliability, and the PESD3V3S1UB,115 is no exception. It is manufactured to meet the highest industry standards, ensuring that it delivers consistent performance and reliability in all applications.

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3564 $51.6780
300+ $0.3339 $100.1700
465+ $0.3226 $150.0090
670+ $0.3000 $201.0000
870+ $0.2888 $251.2560
1,085+ $0.2775 $301.0875
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess