EN
  • EN
  • DE

PESD12VL2BT,215

Part No PESD12VL2BT,215
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 12VWM 37VC SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 2
STAND-OFF Voltage (Vwm) 12V (Max)
Minimum Breakdown Voltage 14.2V
Max Clamping Voltage 37V
Peak Pulse Current(Ippm) 5A (8/20μs)
Power Dissipation - Pd 200W
Applications General Purpose
Capacitance @ Frequency 19pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23 (TO-236AB)
Win Source Part Number 103174-PESD12VL2BT,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD12VL2BT,215 CAD Model

Description

Introducing the PESD12VL2BT,215 from NXP Semiconductors

The PESD12VL2BT,215 is a state-of-the-art ESD protection device designed by NXP Semiconductors, a leader in the electronics industry. This compact and efficient component is engineered to safeguard sensitive electronic circuits against electrostatic discharge (ESD), which can cause irreversible damage to electronic devices. The PESD12VL2BT,215 is an essential component for any design requiring robust protection in a small footprint.

Key Features

  • Bi-Directional ESD Protection: The device provides bi-directional ESD protection, ensuring that both lines connected to the device are shielded from ESD strikes from either direction.
  • Low Clamping Voltage: With a low clamping voltage, the PESD12VL2BT,215 effectively limits the voltage spikes due to ESD, thereby protecting the connected ICs from high-voltage transients.
  • Low Capacitance: The device features a low capacitance design, which is crucial for maintaining signal integrity, especially in high-speed data lines where excessive capacitance can degrade signal quality.
  • Small Package Size: The PESD12VL2BT,215 comes in a small SOT23 package, making it ideal for space-constrained applications without compromising on protection.
  • High ESD Protection Level: It offers a high level of protection against ESD, capable of withstanding ESD discharges up to 30 kV, thereby ensuring the safety and longevity of the protected components.

Applications

The versatile nature of the PESD12VL2BT,215 makes it suitable for a wide range of applications. It is commonly used in:

  • Mobile phones and other portable devices
  • Computers and peripherals
  • Networking and communication equipment
  • Audio and video interfaces
  • High-speed data lines

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the PESD12VL2BT,215 is no exception. Manufactured to high standards, this ESD protection diode ensures consistent performance and peace of mind for manufacturers and end-users alike. By integrating the PESD12VL2BT,215 into your design, you can significantly enhance the durability and reliability of your electronic products.

Whether you're designing the next generation of consumer electronics or looking to improve the resilience of industrial systems, the PESD12VL2BT,215 from NXP Semiconductors is the go-to choice for superior ESD protection.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1814 $50.7920
675+ $0.1488 $100.4400
1,045+ $0.1442 $150.6890
1,435+ $0.1395 $200.1825
1,855+ $0.1349 $250.2395
2,485+ $0.1209 $300.4365
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110,410 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess