EN
  • EN
  • DE

SCP7PTF1HPL1PTM34C

Part No SCP7PTF1HPL1PTM34C
Manufacturer Samsung
Catalog LED Lighting - White
Description LED LH181A COOL WHITE 6500K SMD / LED Lighting series White, Cool 6500K 2.8V 350mA 140° 0707 (1919 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Samsung Semiconductor, Inc.
Series LH181A
Package Tape & Reel
Color White, Cool
CCT (K) 6500K
Flux @ 85°C, Current - Test 155lm (140lm ~ 170lm)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 2.8V
Lumens/Watt @ Current - Test 158 lm/W
CRI (Color Rendering Index) 70
Current - Max 1.5A
Viewing Angle 140°
Mounting SMD (SMT)
Package / Case 0707 (1919 Metric)
Supplier Device Package SMD
Dimension 0.075" L x 0.075" W (1.91mm x 1.91mm)
Height - Seated (Max) 0.017" (0.42mm)
Thermal Resistance of Package 3°C/W
Other Names 1510-1616,1510-1616-1,1510-1616-2,1510-1616,1510-1616-6
Standard Package 2,000
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240233-SCP7PTF1HPL1PTM34C
Ultra Librarian 3D Model Ultra Librarian SCP7PTF1HPL1PTM34C CAD Model

Description

The Samsung Semiconductor, Inc. SCP7PTF1HPL1PTM34C is an LED lighting product that is suitable for various applications.

  • Color: White, cool
  • Viewing Angle: 140°
  • Voltage Rating: 2.8V
  • Current Rating: 1.5A
  • CCT: 6500K
  • Lumens/Watt @ Current-Test: 158 lm/W
  • CRI (Color Rendering Index): 70
  • Thermal Resistance of Package: 3°C/W
  • Packaging: Tape and reel
  • Dimension: 0.075" L x 0.075" W (1.91mm x 1.91mm)
  • Supply and Demand Status: Limited

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
DURIS S 5 6500K
Lowest to $0.5978
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS S5 SMD
Need more? Email Us
Broadcom Limited
Lowest to $0.8408
Seoul Semiconductor
LED Uni-Color White 4-Pin SMD T/R / Lead Frame type LED PKG size:5.6*3.0 thickness 0.9mm
Lowest to $0.2541
OSRAM Opto Semiconductors Inc.
LCW JNSH.EC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS S5 SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess