EN
  • EN
  • DE

PEMI2STD/HE,115

Part No PEMI2STD/HE,115
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description DATA LINE FILTER / RC (Pi) EMI Filter 2nd Order Low Pass 2 Channel R = 45Ohms, C = 8.5pF (Total) SOT-665
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - EMI/RFI Filters (LC, RC Networks)
Mfr NXP USA Inc.
Series PEMI2STD
Package Bulk
Product Status Obsolete
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Resistance - Channel (Ohms) 45
Values R = 45Ohms, C = 8.5pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C ~ 85°C
Applications Data Lines for Mobile Devices
Mounting Type Surface Mount
Package / Case SOT-665
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height 0.024" (0.60mm)
Standard Package 4,000
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1346633-PEMI2STD/HE,115
Ultra Librarian 3D Model Ultra Librarian PEMI2STD/HE,115 CAD Model

Description

NXP PEMI2STD/HE,115 EMI Filter

The PEMI2STD/HE,115 is an advanced EMI (Electromagnetic Interference) filtering component manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is specifically designed to suppress unwanted high-frequency noise in electronic circuits while maintaining signal integrity and performance.

Featuring a compact form factor, the PEMI2STD/HE,115 is ideal for space-constrained applications. It is commonly used in mobile devices, personal computers, and other consumer electronics where efficient EMI suppression is critical. The component's small size does not compromise its performance, as it effectively mitigates EMI noise that can affect the functionality of sensitive electronic equipment.

The PEMI2STD/HE,115 is part of NXP's EMI filtering product line, which is known for its high-quality standards and reliability. It incorporates cutting-edge technology that provides superior filtering capabilities with minimal insertion loss. This ensures that the essential signals are transmitted without significant attenuation, which is crucial for maintaining the device's performance.

The product is built with robust materials that guarantee long-term durability and resistance to environmental factors. It operates within a wide temperature range, making it suitable for various operating conditions. Moreover, the PEMI2STD/HE,115 is designed to meet stringent industry standards, ensuring compliance with regulatory requirements and compatibility with a broad range of electronic systems.

Installation of the PEMI2STD/HE,115 is straightforward, thanks to its user-friendly package design. It can be easily integrated into existing PCB layouts without the need for significant modifications. This simplifies the design process for engineers and reduces the time to market for new products.

In summary, the PEMI2STD/HE,115 from NXP is a high-efficiency solution for EMI filtering needs. Its compact size, exceptional performance, and ease of integration make it an excellent choice for designers looking to enhance the electromagnetic compatibility of their electronic products. With the backing of NXP's reputation for quality and innovation, the PEMI2STD/HE,115 is a reliable and effective component for managing EMI in a wide array of applications.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess