EN
  • EN
  • DE

PEMI2QFN/LK,115

Part No PEMI2QFN/LK,115
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 65 OHM/13.5PF SMD / RC (Pi) EMI Filter 2nd Order Low Pass 2 Channel R = 65Ohms, C = 13.5pF (Total) 6-XFDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - EMI/RFI Filters (LC, RC Networks)
Mfr NXP USA Inc.
Series PEMIxQFN
Package Tape & Reel
Product Status Obsolete
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Attenuation Value 15dB @ 800MHz ~ 3GHz
Resistance - Channel (Ohms) 65
Values R = 65Ohms, C = 13.5pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C ~ 85°C
Applications LAN, PCS, WAN
Mounting Type Surface Mount
Package / Case 6-XFDFN
Size / Dimension 0.057" L x 0.039" W (1.45mm x 1.00mm)
Height 0.020" (0.50mm)
Base Product Number PEMI2
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1346505-PEMI2QFN/LK,115
Ultra Librarian 3D Model Ultra Librarian PEMI2QFN/LK,115 CAD Model

Description

The PEMI2QFN/LK,115 is a cutting-edge semiconductor device manufactured by NXP Semiconductors, a renowned leader in the electronics industry. This product is part of NXP's extensive portfolio of integrated circuits designed to meet the growing demands for high performance and energy-efficient solutions in modern electronic applications.

Key Features

  • High Integration: The PEMI2QFN/LK,115 integrates multiple functions into a single chip, which helps in reducing the overall footprint and complexity of electronic circuits.
  • Advanced Technology: Fabricated using state-of-the-art technology, this product offers superior performance and reliability, making it suitable for a wide range of applications.
  • Energy Efficiency: With its focus on power conservation, the PEMI2QFN/LK,115 is designed to operate with minimal power consumption, contributing to the energy efficiency of the end product.
  • Compact Form Factor: Housed in a small QFN package, the device is ideal for space-constrained applications, offering a compact solution without compromising on functionality.

Applications

The versatility of the PEMI2QFN/LK,115 makes it an excellent choice for a variety of applications, including but not limited to:

  • Mobile and portable devices
  • High-speed data interfaces
  • Wireless communication systems
  • Computing and storage platforms
  • Industrial and automotive electronics

Quality and Reliability

NXP Semiconductors is committed to delivering products that exceed industry standards for quality and reliability. The PEMI2QFN/LK,115 is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of the most demanding applications.

Support and Resources

Customers can access a wealth of support and resources for the PEMI2QFN/LK,115, including datasheets, application notes, and design tools, directly from the NXP Semiconductors website. NXP also provides dedicated technical support to assist with product integration, helping to reduce development time and accelerate time-to-market.

You May Also Be Interested in

Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess