EN
  • EN
  • DE

PDZ8.2B

Part No PDZ8.2B
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Zener Diode Single 8.19V 2% 10Ohm 400mW Automotive 2-Pin SOD-323 / DIODE ZENER 8.2V 400MW SOD323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 8.2V
Tolerance ±2%
Maximum Power Dissipation 400mW
Impedance (Max) (Zzt) 10 Ohm
Current - Reverse Leakage @ Vr 500nA @ 5V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 271811-PDZ8.2B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PDZ8.2B
Introduction Date July 29, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PDZ8.2B CAD Model

Description

The PDZ8.2B, a state-of-the-art Zener diode from NXP, is designed for providing a precise voltage reference. This small, powerful component is an essential building block in modern electronics, offering stabilization and regulation features that are critical in many circuit applications.

Key Features

  • Nominal Zener Voltage: 8.2V, providing an accurate reference for voltage regulation.
  • Power Dissipation: Capable of dissipating moderate amounts of power, suitable for various electronic applications.
  • Package: Comes in a small, surface-mount package that is ideal for high-density circuit designs.
  • Low Leakage Current: Minimizes power loss, enhancing the efficiency of the overall system.
  • High Surge Current Capability: Ensures reliability and stability even under conditions of transient overvoltages.

Applications

The PDZ8.2B Zener diode is versatile and can be used in a wide range of applications. It is particularly useful in:

  • Voltage regulation circuits
  • Power supply units
  • Protection circuits to prevent overvoltage conditions
  • Reference elements in precision circuits and voltage monitors

Quality and Reliability

NXP is known for its commitment to quality, and the PDZ8.2B is no exception. This component is built to the highest standards, ensuring it meets the rigorous demands of industrial and commercial applications. With its robust design, the PDZ8.2B provides a reliable solution for circuit protection and voltage regulation.

Environmental Compliance

Compliant with the latest environmental regulations, the PDZ8.2B adheres to RoHS standards, making it a responsible choice for designers who are conscious of their environmental impact.

Whether you're designing power management systems, consumer electronics, or industrial machinery, the PDZ8.2B from NXP offers the performance and reliability you need to ensure your applications run smoothly.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,135+ $0.0442 $50.1670
2,420+ $0.0414 $100.1880
3,750+ $0.0400 $150.0000
5,395+ $0.0371 $200.1545
7,005+ $0.0357 $250.0785
8,750+ $0.0343 $300.1250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 930,000 pieces
MOQ: 1135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess