Product Overview: PDZ6.2B/DG/B2 - NXP Semiconductors
The PDZ6.2B/DG/B2 is a robust, precision Zener diode from the renowned semiconductor manufacturer NXP. This electronic component is designed to provide a precise voltage reference and is commonly used in voltage regulation and voltage protection applications. With its compact form factor and high reliability, the PDZ6.2B/DG/B2 is an ideal choice for a wide range of electronic circuits.
Key Features
- Nominal Zener Voltage: The device has a nominal Zener voltage of 6.2V, making it suitable for applications requiring a stable reference voltage around this value.
- Power Dissipation: It is capable of dissipating power up to a specified limit, ensuring stable operation under varying load conditions.
- Low Dynamic Impedance: The low dynamic impedance of the diode allows for a more stable Zener voltage under dynamic current conditions.
- High Precision: Its precision voltage reference ensures accuracy and consistency, which is crucial for sensitive electronic applications.
- Package Type: The PDZ6.2B/DG/B2 is available in a small, surface-mount package that is suitable for high-density circuit boards.
Applications
The versatility of the PDZ6.2B/DG/B2 Zener diode makes it suitable for a variety of applications, including:
- Voltage regulation in power supplies
- Protection circuits to prevent overvoltage conditions
- Reference elements in precision circuits
- Switching operations where stable voltage is required
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the PDZ6.2B/DG/B2 is no exception. It is manufactured using industry-leading techniques and subjected to rigorous testing to ensure it meets the high standards expected from NXP products. This Zener diode is a reliable component that engineers can trust for their critical designs.