The PDTC143EM, manufactured by NXP Semiconductors, is a high-quality NPN Resistor-Equipped Transistor (RET) that comes in a small SOT883 (DFN1006-3) leadless surface-mounted device (SMD) plastic package. This product is designed to simplify circuit design and miniaturize PCB layouts, widely used in digital applications and signaling due to its integrated bias resistor network.
Key Features
- Built-in Bias Resistors: The PDTC143EM comes with integrated bias resistors, which help to reduce component count and simplify circuit design.
- Reduction in Board Space: Its compact SOT883 package helps achieve significant space savings on PCBs, making it ideal for high-density applications.
- High Performance: The device offers excellent switching performance, which is crucial for high-speed signal processing.
- Energy Efficiency: It features low power consumption, making it suitable for battery-operated devices.
Applications
The PDTC143EM is versatile and can be used in a wide range of applications, including but not limited to:
- Logic level shifting
- Inverter circuits
- Interface circuits
- Oscillator circuits
- Driver circuits for LEDs and displays
Technical Specifications
Parameter
Value
Package
SOT883 (DFN1006-3)
Transistor Polarity
NPN
Collector-Emitter Voltage (V<sub>CEO)
50 V
Collector Current (I<sub>C)
100 mA
Power Dissipation (P<sub>D)
250 mW
Operating Temperature Range
-55°C to +150°C
In conclusion, the PDTC143EM by NXP is a reliable and efficient solution for designers looking to incorporate an NPN RET with pre-biased resistors into their electronic designs, especially where space is at a premium and performance is key.