EN
  • EN
  • DE

PDTA124XM

Part No PDTA124XM
Manufacturer NXP / Nexperia
Catalog Misc Products
Description PNP resistor-equipped transistors; R1 = 22 kW, R2 = 47 kW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833586-PDTA124XM
Ultra Librarian 3D Model Ultra Librarian PDTA124XM CAD Model

Description

The NXP PDTA124XM is a high-performance PNP transistor housed in a small SOT883 leadless surface-mounted device (SMD) plastic package. This component is specifically designed to provide a combination of low voltage operation and high current handling capabilities, making it an ideal choice for a wide range of applications in modern electronics.

Key Features

  • Low VCEO: The transistor operates at a low collector-emitter voltage, enhancing its efficiency in circuit designs.
  • High Collector Current: With the ability to handle a high collector current, the PDTA124XM is suitable for more demanding power applications.
  • Low Saturation Voltage: The low saturation voltage of the transistor means less power dissipation and improved overall performance.
  • High-Speed Switching: The device is capable of high-speed switching, which is essential for applications that require rapid response times.
  • Small Package: The SOT883 package is compact, allowing for high-density mounting and saving valuable board space.

Applications

The versatility of the NXP PDTA124XM transistor makes it well-suited for a variety of applications. It is commonly used in:

  • Switching circuits
  • Amplification circuits
  • Power management systems
  • Signal processing
  • Consumer electronics
  • Automotive modules
  • Telecommunication devices

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the PDTA124XM is no exception. It is manufactured using state-of-the-art technology to meet the highest standards of performance and durability. The device is also RoHS compliant, ensuring that it meets global environmental standards and is free of hazardous substances.

In conclusion, the NXP PDTA124XM transistor is a robust component designed for efficient operation in a compact form factor. Its broad applicability and reliable performance make it a go-to choice for designers and engineers looking to optimize their electronic circuits.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5174 $59.5010
275+ $0.4250 $116.8750
425+ $0.4112 $174.7600
580+ $0.3985 $231.1300
755+ $0.3846 $290.3730
1,005+ $0.3453 $347.0265
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess