EN
  • EN
  • DE

PDIUSBH11AD

Part No PDIUSBH11AD
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Description Universal Serial Bus Hub
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 271461-PDIUSBH11AD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PDIUSBH11AD CAD Model

Description

Introducing the NXP PDIUSBH11AD Universal Serial Bus Hub

The NXP PDIUSBH11AD is a highly integrated, high-performance USB hub controller that is designed to add more USB ports to a host system. This versatile device is an ideal solution for expanding USB capabilities in a wide range of applications, including desktop computers, docking stations, monitors, and many other peripherals that require additional USB connectivity.

Key Features

  • Multiple USB Ports: The PDIUSBH11AD features a single upstream port for connection to the host and multiple downstream ports for connecting various USB devices, allowing for simultaneous operation of multiple peripherals.
  • High-Speed Data Transfer: This hub supports USB 2.0 high-speed data transfer rates of up to 480 Mbps, ensuring that connected devices can communicate and transfer data efficiently.
  • Plug and Play: The device is designed for easy integration and use, with plug-and-play functionality that requires no additional drivers or software for operation.
  • Power Management: It includes advanced power management features that help to reduce power consumption when the connected devices are inactive, making it an energy-efficient choice for modern electronics.
  • Compatibility: The PDIUSBH11AD is compatible with a wide range of operating systems and hardware platforms, ensuring broad applicability in various product designs.

Applications

The versatility of the NXP PDIUSBH11AD makes it suitable for a variety of applications. It can be used to expand the number of USB ports in desktop computers, laptops, and servers. It is also beneficial in consumer electronics such as gaming consoles, home entertainment systems, and portable docking stations. In industrial settings, it can connect multiple USB-based instruments and devices to a single host, streamlining operations and data management.

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the PDIUSBH11AD is no exception. It is built with robustness in mind, ensuring that it can withstand the rigors of daily use in both consumer and industrial environments. With its combination of performance, ease of use, and NXP's reputation for quality, the PDIUSBH11AD is an excellent choice for expanding your USB connectivity needs.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NVIDIA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess