EN
  • EN
  • DE

PDIUSBD12D

Part No PDIUSBD12D
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Description USB interface device with parallel bus
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 086027-PDIUSBD12D
Family Name PDIUSBD12D
Introduction Date May 05, 2006
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PDIUSBD12D CAD Model

Description

Introducing the PDIUSBD12D from NXP Semiconductors

The PDIUSBD12D is a versatile and high-performance USB interface device from the renowned semiconductor manufacturer, NXP. Designed to integrate seamlessly with a wide range of applications, this advanced USB interface chip is an ideal solution for developers looking to add USB functionality to their products with minimal design effort.

Key Features

  • USB Compliance: The PDIUSBD12D is fully compliant with USB 1.1 specifications, ensuring compatibility with a broad array of USB devices and guaranteeing a reliable connection for data transfer.
  • High-Speed Data Interface: With support for full-speed (12 Mbps) USB operation, this device can handle demanding applications that require fast data transmission rates.
  • Flexible Connectivity: It features a parallel bus interface that can be easily connected to microcontrollers or processors, making it a versatile choice for various system architectures.
  • Sophisticated On-Chip Functionality: The chip includes on-chip Serial Interface Engine (SIE), FIFOs, and transceivers, which offloads much of the USB protocol handling from the host processor, simplifying design and saving valuable resources.
  • Endpoint Flexibility: The PDIUSBD12D supports up to six endpoints (in addition to endpoint zero), which can be configured for bulk, interrupt, or isochronous data transfers, providing flexibility in managing different types of data streams.
  • Low Power Consumption: Designed with power efficiency in mind, it features a low-power suspend mode, making it suitable for battery-powered devices where power conservation is a priority.

Applications

The PDIUSBD12D is well-suited for a wide range of applications, including but not limited to:

  • Portable devices
  • Printers and scanners
  • Data acquisition systems
  • Telecommunications equipment
  • Audio and MIDI interfaces

With its comprehensive feature set and ease of integration, the PDIUSBD12D from NXP is an excellent choice for developers and manufacturers looking to enhance their products with reliable and efficient USB connectivity.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Lowest to $35.9055
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NVIDIA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess